PHOENIX CONTACT USA Tb, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Phoenix Contact MKDSN 2.5 /2

Description
TB, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:400V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Phoenix Contact - 53Y0789 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Phoenix Contact
53Y0789
Tb, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Phoenix Contact 53Y0789
TB, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:400V RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 53Y0789
Product Name Tb, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Phoenix Contact
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7757-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Blocks - 29.353 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers