PHOENIX CONTACT USA Terminal Block, Standard, 6Way, 24-12Awg; Pitch Spacing Phoenix Contact MSTB 2,5/ 6-ST

Description
TERMINAL BLOCK, STANDARD, 6WAY, 24-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, STANDARD, 6WAY, 24-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Standard, 6Way, 24-12Awg; Pitch Spacing Phoenix Contact - 88W5011 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Standard, 6Way, 24-12Awg; Pitch Spacing Phoenix Contact
88W5011
Terminal Block, Standard, 6Way, 24-12Awg; Pitch Spacing Phoenix Contact 88W5011
TERMINAL BLOCK, STANDARD, 6WAY, 24-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, STANDARD, 6WAY, 24-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 88W5011
Product Name Terminal Block, Standard, 6Way, 24-12Awg; Pitch Spacing Phoenix Contact
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.02 - PCB socket - 9402 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2239/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details