Panel feed-through terminal block, connection method: Screw connection, number of positions: 1, cross section: 0.2 mm² - 4 mm², AWG 24 - 12, width: 6.1 mm, color: gray
PHOENIX CONTACT USA | |
---|---|
Product Category | Terminal Blocks |
Product Name | Panel feed-through terminal block - DFK/DP-4,8 - 0708030 |
Mounting Options | Panel Mount; PCB |
Termination Options | Screw Clamp |
Approvals | ROHS Compliant |
Terminal Block Type | Single Feed Through |
# of Contacts | 2 |