2pole Toggle Switch, Back & Side Wire, 15amp 120/277volt, White
FEATURES
External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors.
Heavy-gauge one-piece copper alloy contact arm virtually eliminates contact bounce.
Cam controls fast "make" and positive "break" to minimize arcing.
Heavy-duty bumper pads for quiet operation.
High strength thermoplastic polycarbonate toggle.
Back body made of glass-reinforced nylon.
Locking support provides resistance to face and back body separation.
Oversized silver alloy contacts for long life and better heat dissipation.
Grounding terminal is standard.
Shallow design for ease of istallation.
Strap nickel-plated steel with integral ground.
Auto-ground clip assures positive ground.
2pole Toggle Switch, Back & Side Wire, 15amp 120/277volt, White
FEATURES
- External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors.
- Heavy-gauge one-piece copper alloy contact arm virtually eliminates contact bounce.
- Cam controls fast "make" and positive "break" to minimize arcing.
- Heavy-duty bumper pads for quiet operation.
- High strength thermoplastic polycarbonate toggle.
- Back body made of glass-reinforced nylon.
- Locking support provides resistance to face and back body separation.
- Oversized silver alloy contacts for long life and better heat dissipation.
- Grounding terminal is standard.
- Shallow design for ease of istallation.
- Strap nickel-plated steel with integral ground.
- Auto-ground clip assures positive ground.