Legrand Toggle Switches, Industrial Grade PS15AC3W

Description
3way Toggle Switch, Back & Side Wire, 15amp 120/277volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy contact arm virtually eliminates contact bounce. Cam controls fast "make" and positive "break" to minimize arcing. Heavy-duty bumper pads for quiet operation. High strength thermoplastic polycarbonate toggle. Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation. Oversized silver alloy contacts for long life and better heat dissipation. Grounding terminal is standard. Shallow design for ease of istallation. Strap nickel-plated steel with integral ground. Auto-ground clip assures positive ground.
Description
3way Toggle Switch, Back & Side Wire, 15amp 120/277volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy contact arm virtually eliminates contact bounce. Cam controls fast "make" and positive "break" to minimize arcing. Heavy-duty bumper pads for quiet operation. High strength thermoplastic polycarbonate toggle. Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation. Oversized silver alloy contacts for long life and better heat dissipation. Grounding terminal is standard. Shallow design for ease of istallation. Strap nickel-plated steel with integral ground. Auto-ground clip assures positive ground.

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches, Industrial Grade - PS15AC3W - Legrand
West Hartford, CT, USA
Toggle Switches, Industrial Grade
PS15AC3W
Toggle Switches, Industrial Grade PS15AC3W
3way Toggle Switch, Back & Side Wire, 15amp 120/277volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy contact arm virtually eliminates contact bounce. Cam controls fast "make" and positive "break" to minimize arcing. Heavy-duty bumper pads for quiet operation. High strength thermoplastic polycarbonate toggle. Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation. Oversized silver alloy contacts for long life and better heat dissipation. Grounding terminal is standard. Shallow design for ease of istallation. Strap nickel-plated steel with integral ground. Auto-ground clip assures positive ground.

3way Toggle Switch, Back & Side Wire, 15amp 120/277volt, White

FEATURES

  • External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors.
  • Heavy-gauge one-piece copper alloy contact arm virtually eliminates contact bounce.
  • Cam controls fast "make" and positive "break" to minimize arcing.
  • Heavy-duty bumper pads for quiet operation.
  • High strength thermoplastic polycarbonate toggle.
  • Back body made of glass-reinforced nylon.
  • Locking support provides resistance to face and back body separation.
  • Oversized silver alloy contacts for long life and better heat dissipation.
  • Grounding terminal is standard.
  • Shallow design for ease of istallation.
  • Strap nickel-plated steel with integral ground.
  • Auto-ground clip assures positive ground.
Supplier's Site

Technical Specifications

  Legrand
Product Category Toggle Switches
Product Number PS15AC3W
Product Name Toggle Switches, Industrial Grade
Switch Type Toggle
Toggle Actuator Short Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Three Way Switch
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-TEX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details