Legrand Toggle Switches, Industrial Grade PS15AC1WSL

Description
1pole Lighted Switch, Back & Side Wire, 15amp 120/277volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy contact arm virtually eliminates contact bounce. Cam controls fast "make" and positive "break" to minimize arcing. Heavy-duty bumper pads for quiet operation. High strength thermoplastic polycarbonate toggle. Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation. Oversized silver alloy contacts for long life and better heat dissipation. Grounding terminal is standard. Shallow design for ease of installation. Strap nickel-plated steel with integral ground. Auto-grounded clip assures posititive ground.
Description
1pole Lighted Switch, Back & Side Wire, 15amp 120/277volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy contact arm virtually eliminates contact bounce. Cam controls fast "make" and positive "break" to minimize arcing. Heavy-duty bumper pads for quiet operation. High strength thermoplastic polycarbonate toggle. Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation. Oversized silver alloy contacts for long life and better heat dissipation. Grounding terminal is standard. Shallow design for ease of installation. Strap nickel-plated steel with integral ground. Auto-grounded clip assures posititive ground.

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches, Industrial Grade - PS15AC1WSL - Legrand
West Hartford, CT, USA
Toggle Switches, Industrial Grade
PS15AC1WSL
Toggle Switches, Industrial Grade PS15AC1WSL
1pole Lighted Switch, Back & Side Wire, 15amp 120/277volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy contact arm virtually eliminates contact bounce. Cam controls fast "make" and positive "break" to minimize arcing. Heavy-duty bumper pads for quiet operation. High strength thermoplastic polycarbonate toggle. Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation. Oversized silver alloy contacts for long life and better heat dissipation. Grounding terminal is standard. Shallow design for ease of installation. Strap nickel-plated steel with integral ground. Auto-grounded clip assures posititive ground.

1pole Lighted Switch, Back & Side Wire, 15amp 120/277volt, White

FEATURES

  • External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors.
  • Heavy-gauge one-piece copper alloy contact arm virtually eliminates contact bounce.
  • Cam controls fast "make" and positive "break" to minimize arcing.
  • Heavy-duty bumper pads for quiet operation.
  • High strength thermoplastic polycarbonate toggle.
  • Back body made of glass-reinforced nylon.
  • Locking support provides resistance to face and back body separation.
  • Oversized silver alloy contacts for long life and better heat dissipation.
  • Grounding terminal is standard.
  • Shallow design for ease of installation.
  • Strap nickel-plated steel with integral ground.
  • Auto-grounded clip assures posititive ground.
Supplier's Site

Technical Specifications

  Legrand
Product Category Toggle Switches
Product Number PS15AC1WSL
Product Name Toggle Switches, Industrial Grade
Switch Type Toggle
Toggle Actuator Short Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Light Switches - 2228238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details