Legrand TradeMaster® Light Switches, Toggle 660LASLG

Description
Single Pole Lighted Toggle Switch, 15 amps 120 volts, Light Almond. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. Tri-drive ground, terminal, and mounting screws. Easy-access green hex head ground screw. Smooth, quiet toggle action. Self-grounding models provide automatic ground clip.
Description
Single Pole Lighted Toggle Switch, 15 amps 120 volts, Light Almond. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. Tri-drive ground, terminal, and mounting screws. Easy-access green hex head ground screw. Smooth, quiet toggle action. Self-grounding models provide automatic ground clip.

Suppliers

Company
Product
Description
Supplier Links
TradeMaster® Light Switches, Toggle - 660LASLG - Legrand
West Hartford, CT, USA
TradeMaster® Light Switches, Toggle
660LASLG
TradeMaster® Light Switches, Toggle 660LASLG
Single Pole Lighted Toggle Switch, 15 amps 120 volts, Light Almond. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. Tri-drive ground, terminal, and mounting screws. Easy-access green hex head ground screw. Smooth, quiet toggle action. Self-grounding models provide automatic ground clip.

Single Pole Lighted Toggle Switch, 15 amps 120 volts, Light Almond.

FEATURES

  • Thermoplastic toggle and frame.
  • Extra-long strap.
  • High-impact resistant construction.
  • Side wire #12 and #14 AWG.
  • Push wire #14 AWG.
  • Tri-drive ground, terminal, and mounting screws.
  • Easy-access green hex head ground screw.
  • Smooth, quiet toggle action.
  • Self-grounding models provide automatic ground clip.
Supplier's Site

Technical Specifications

  Legrand
Product Category Toggle Switches
Product Number 660LASLG
Product Name TradeMaster® Light Switches, Toggle
Switch Type Toggle
Toggle Actuator Short Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-08-4-1-20936-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switches - 186271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details