Legrand TradeMaster® Light Switches, Nafta Compliant 663WG

Description
Triple Pole Switch, Grounded Terminals, 15 amps, 120 volts, White. **Available in bulk packs of 90. Add "U" to end of Catalog Number. Example: 663WGU FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. Tri-drive ground, terminal, and mounting screws. Easy-access green hex head ground screw. Smooth, quiet toggle action
Description
Triple Pole Switch, Grounded Terminals, 15 amps, 120 volts, White. **Available in bulk packs of 90. Add "U" to end of Catalog Number. Example: 663WGU FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. Tri-drive ground, terminal, and mounting screws. Easy-access green hex head ground screw. Smooth, quiet toggle action

Suppliers

Company
Product
Description
Supplier Links
TradeMaster® Light Switches, Nafta Compliant - 663WG - Legrand
West Hartford, CT, USA
TradeMaster® Light Switches, Nafta Compliant
663WG
TradeMaster® Light Switches, Nafta Compliant 663WG
Triple Pole Switch, Grounded Terminals, 15 amps, 120 volts, White. **Available in bulk packs of 90. Add "U" to end of Catalog Number. Example: 663WGU FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. Tri-drive ground, terminal, and mounting screws. Easy-access green hex head ground screw. Smooth, quiet toggle action

Triple Pole Switch, Grounded Terminals, 15 amps, 120 volts, White.

**Available in bulk packs of 90. Add "U" to end of Catalog Number. Example: 663WGU

FEATURES

  • Thermoplastic toggle and frame.
  • Extra-long strap.
  • High-impact resistant construction.
  • Side wire #12 and #14 AWG.
  • Push wire #14 AWG.
  • Tri-drive ground, terminal, and mounting screws.
  • Easy-access green hex head ground screw.
  • Smooth, quiet toggle action
Supplier's Site
TradeMaster® Light Toggle Switches, Nafta Compliant - 663WG - Legrand
West Hartford, CT, USA
TradeMaster® Light Toggle Switches, Nafta Compliant
663WG
TradeMaster® Light Toggle Switches, Nafta Compliant 663WG
Triple Pole Switch, Grounded Terminals, 15 amps, 120 volts, White. **Available in bulk packs of 90. Add "U" to end of Catalog Number. Example: 663WGU FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. Tri-drive ground, terminal, and mounting screws. Easy-access green hex head ground screw. Smooth, quiet toggle action.

Triple Pole Switch, Grounded Terminals, 15 amps, 120 volts, White.

**Available in bulk packs of 90. Add "U" to end of Catalog Number. Example: 663WGU

FEATURES

  • Thermoplastic toggle and frame.
  • Extra-long strap.
  • High-impact resistant construction.
  • Side wire #12 and #14 AWG.
  • Push wire #14 AWG.
  • Tri-drive ground, terminal, and mounting screws.
  • Easy-access green hex head ground screw.
  • Smooth, quiet toggle action.
Supplier's Site

Technical Specifications

  Legrand Legrand
Product Category Toggle Switches Toggle Switches
Product Number 663WG 663WG
Product Name TradeMaster® Light Switches, Nafta Compliant TradeMaster® Light Toggle Switches, Nafta Compliant
Switch Type Toggle Toggle
Toggle Actuator Short Toggle Handle Short Toggle Handle
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Three Pole Triple Pole
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2267129-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
T7 Lower Cost Sealed Toggle Switches - T7 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Toggle Switches - 2066999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
View Details
Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details