Legrand PlugTail™ Toggle Switches, Industrial Grade PT15AC3W

Description
PlugTail™ Three-Way Toggle Switch, 15amp 120/277vac, White FEATURES One-piece nickel-plated mounting strap for superior corrosion resistance Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. No exposed terminals create a finger safe application before, during, and after installation. Glass-reinforced nylon back body for durability and strength. Heavy-duty bumpers for quiet, smooth operation. Shallow design for easier installation. Auto-ground clip assures positive ground.
Description
PlugTail™ Three-Way Toggle Switch, 15amp 120/277vac, White FEATURES One-piece nickel-plated mounting strap for superior corrosion resistance Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. No exposed terminals create a finger safe application before, during, and after installation. Glass-reinforced nylon back body for durability and strength. Heavy-duty bumpers for quiet, smooth operation. Shallow design for easier installation. Auto-ground clip assures positive ground.

Suppliers

Company
Product
Description
Supplier Links
PlugTail™ Toggle Switches, Industrial Grade - PT15AC3W - Legrand
West Hartford, CT, USA
PlugTail™ Toggle Switches, Industrial Grade
PT15AC3W
PlugTail™ Toggle Switches, Industrial Grade PT15AC3W
PlugTail™ Three-Way Toggle Switch, 15amp 120/277vac, White FEATURES One-piece nickel-plated mounting strap for superior corrosion resistance Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. No exposed terminals create a finger safe application before, during, and after installation. Glass-reinforced nylon back body for durability and strength. Heavy-duty bumpers for quiet, smooth operation. Shallow design for easier installation. Auto-ground clip assures positive ground.

PlugTail™ Three-Way Toggle Switch, 15amp 120/277vac, White

FEATURES

  • One-piece nickel-plated mounting strap for superior corrosion resistance
  • Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.
  • Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release.
  • Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing.
  • Pre-stripped connector leads fasten to conductors, easier than standard pigtails.
  • No exposed terminals create a finger safe application before, during, and after installation.
  • Glass-reinforced nylon back body for durability and strength.
  • Heavy-duty bumpers for quiet, smooth operation.
  • Shallow design for easier installation.
  • Auto-ground clip assures positive ground.
Supplier's Site

Technical Specifications

  Legrand
Product Category Toggle Switches
Product Number PT15AC3W
Product Name PlugTail™ Toggle Switches, Industrial Grade
Switch Type Toggle
Toggle Actuator Short Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Three Way Switch
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Process Sealed Subminiature Toggle - A18JH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switches - 450-2032-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
2 suppliers
Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details