Legrand PlugTail™ Toggle Switches, Industrial Grade PT20AC3W347

Description
PlugTail™ Canadian Three-Way Toggle Switch, 20amp 347 vac, White. FEATURES One-piece nickel-plated mounting strap for superior corrosion resistance Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. No exposed terminals create a finger safe application before, during, and after installation. Glass-reinforced nylon back body for durability and strength. Heavy-duty bumpers for quiet, smooth operation. Shallow design for easier installation. Auto-ground clip assures positive ground.
Description
PlugTail™ Canadian Three-Way Toggle Switch, 20amp 347 vac, White. FEATURES One-piece nickel-plated mounting strap for superior corrosion resistance Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. No exposed terminals create a finger safe application before, during, and after installation. Glass-reinforced nylon back body for durability and strength. Heavy-duty bumpers for quiet, smooth operation. Shallow design for easier installation. Auto-ground clip assures positive ground.

Suppliers

Company
Product
Description
Supplier Links
PlugTail™ Toggle Switches, Industrial Grade - PT20AC3W347 - Legrand
West Hartford, CT, USA
PlugTail™ Toggle Switches, Industrial Grade
PT20AC3W347
PlugTail™ Toggle Switches, Industrial Grade PT20AC3W347
PlugTail™ Canadian Three-Way Toggle Switch, 20amp 347 vac, White. FEATURES One-piece nickel-plated mounting strap for superior corrosion resistance Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. No exposed terminals create a finger safe application before, during, and after installation. Glass-reinforced nylon back body for durability and strength. Heavy-duty bumpers for quiet, smooth operation. Shallow design for easier installation. Auto-ground clip assures positive ground.

PlugTail™ Canadian Three-Way Toggle Switch, 20amp 347 vac, White.

FEATURES

  • One-piece nickel-plated mounting strap for superior corrosion resistance
  • Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.
  • Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release.
  • Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing.
  • Pre-stripped connector leads fasten to conductors, easier than standard pigtails.
  • No exposed terminals create a finger safe application before, during, and after installation.
  • Glass-reinforced nylon back body for durability and strength.
  • Heavy-duty bumpers for quiet, smooth operation.
  • Shallow design for easier installation.
  • Auto-ground clip assures positive ground.
Supplier's Site

Technical Specifications

  Legrand
Product Category Toggle Switches
Product Number PT20AC3W347
Product Name PlugTail™ Toggle Switches, Industrial Grade
Switch Type Toggle
Toggle Actuator Short Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Three Way Switch
Unlock Full Specs
to access all available technical data

Similar Products

TE MIL-Qualified and Commercial, Non-Teasible Toggle Switches - TE - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof
View Details
Toggle Switch - 45974219 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details