Legrand Toggle Switches, Hard Use CSB15AC3W

Description
Construction 3way Switch, Back & Side Wire, 15amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion resistance. High strength thermoplastic polycarbonate toggle resists breaking and chipping under heavy abuse. Heavy-duty toggle bumpers for smooth and quiet operation. Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation. Available with side wire or external screw-pressure-plate back and side wire models capable of accepting #14 - #10 AWG copper or copper-clad wire. Cam designed for fast make with positive break action to minimize arcing and prolong switch life. Oversized silver alloy contacts for longer dependable switch life. Tri-drive terminal and mounting screws.
Description
Construction 3way Switch, Back & Side Wire, 15amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion resistance. High strength thermoplastic polycarbonate toggle resists breaking and chipping under heavy abuse. Heavy-duty toggle bumpers for smooth and quiet operation. Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation. Available with side wire or external screw-pressure-plate back and side wire models capable of accepting #14 - #10 AWG copper or copper-clad wire. Cam designed for fast make with positive break action to minimize arcing and prolong switch life. Oversized silver alloy contacts for longer dependable switch life. Tri-drive terminal and mounting screws.

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches, Hard Use - CSB15AC3W - Legrand
West Hartford, CT, USA
Toggle Switches, Hard Use
CSB15AC3W
Toggle Switches, Hard Use CSB15AC3W
Construction 3way Switch, Back & Side Wire, 15amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion resistance. High strength thermoplastic polycarbonate toggle resists breaking and chipping under heavy abuse. Heavy-duty toggle bumpers for smooth and quiet operation. Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation. Available with side wire or external screw-pressure-plate back and side wire models capable of accepting #14 - #10 AWG copper or copper-clad wire. Cam designed for fast make with positive break action to minimize arcing and prolong switch life. Oversized silver alloy contacts for longer dependable switch life. Tri-drive terminal and mounting screws.

Construction 3way Switch, Back & Side Wire, 15amp 120/277volt, White.

FEATURES

  • One-piece brass alloy contact arm for reliable electrical performance.
  • One-piece steel strap with integral ground is plated for corrosion resistance.
  • High strength thermoplastic polycarbonate toggle resists breaking and chipping under heavy abuse.
  • Heavy-duty toggle bumpers for smooth and quiet operation.
  • Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation.
  • Available with side wire or external screw-pressure-plate back and side wire models capable of accepting #14 - #10 AWG copper or copper-clad wire.
  • Cam designed for fast make with positive break action to minimize arcing and prolong switch life.
  • Oversized silver alloy contacts for longer dependable switch life.
  • Tri-drive terminal and mounting screws.
Supplier's Site

Technical Specifications

  Legrand
Product Category Toggle Switches
Product Number CSB15AC3W
Product Name Toggle Switches, Hard Use
Switch Type Toggle
Toggle Actuator Short Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Three Way Switch
Unlock Full Specs
to access all available technical data

Similar Products

T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details
Toggle Switch - 1165499 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details