Legrand TradeMaster® Light Switches, Toggle 660SIG

Description
Single Pole Switch, Grounded Terminals, 15 amps, 120 volts, Ivory. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. Tri-drive ground, terminal, and mounting screws. Easy-access green hex head ground screw. Smooth, quiet toggle action. Self-grounding models provide automatic ground clip.
Description
Single Pole Switch, Grounded Terminals, 15 amps, 120 volts, Ivory. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. Tri-drive ground, terminal, and mounting screws. Easy-access green hex head ground screw. Smooth, quiet toggle action. Self-grounding models provide automatic ground clip.

Suppliers

Company
Product
Description
Supplier Links
TradeMaster® Light Switches, Toggle - 660SIG - Legrand
West Hartford, CT, USA
TradeMaster® Light Switches, Toggle
660SIG
TradeMaster® Light Switches, Toggle 660SIG
Single Pole Switch, Grounded Terminals, 15 amps, 120 volts, Ivory. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. Tri-drive ground, terminal, and mounting screws. Easy-access green hex head ground screw. Smooth, quiet toggle action. Self-grounding models provide automatic ground clip.

Single Pole Switch, Grounded Terminals, 15 amps, 120 volts, Ivory.

FEATURES

  • Thermoplastic toggle and frame.
  • Extra-long strap.
  • High-impact resistant construction.
  • Side wire #12 and #14 AWG.
  • Push wire #14 AWG.
  • Tri-drive ground, terminal, and mounting screws.
  • Easy-access green hex head ground screw.
  • Smooth, quiet toggle action.
  • Self-grounding models provide automatic ground clip.
Supplier's Site

Technical Specifications

  Legrand
Product Category Toggle Switches
Product Number 660SIG
Product Name TradeMaster® Light Switches, Toggle
Switch Type Toggle
Toggle Actuator Short Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
20 Amp 3 Way Toggle Switch, Commercial Grade - 1012 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details