Legrand Toggle Switches, Commercial Grade CS20AC3W

Description
Commercial 3way Switch, Side Wire, 20amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion resistance. High strength thermoplastic polycarbonate toggle resists breaking and chipping under heavy abuse. Heavy-duty toggle bumpers for smooth and quiet operation. Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation. Available with side wire or external screw-pressure-plate back and side wire models capable of accepting #14 - #10 AWG copper or copper-clad wire. Cam designed for fast make with positive break action to minimize arcing and prolong switch life. Oversized silver alloy contacts for longer dependable switch life. Tri-drive terminal and mounting screws.
Description
Commercial 3way Switch, Side Wire, 20amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion resistance. High strength thermoplastic polycarbonate toggle resists breaking and chipping under heavy abuse. Heavy-duty toggle bumpers for smooth and quiet operation. Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation. Available with side wire or external screw-pressure-plate back and side wire models capable of accepting #14 - #10 AWG copper or copper-clad wire. Cam designed for fast make with positive break action to minimize arcing and prolong switch life. Oversized silver alloy contacts for longer dependable switch life. Tri-drive terminal and mounting screws.

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches, Commercial Grade - CS20AC3W - Legrand
West Hartford, CT, USA
Toggle Switches, Commercial Grade
CS20AC3W
Toggle Switches, Commercial Grade CS20AC3W
Commercial 3way Switch, Side Wire, 20amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion resistance. High strength thermoplastic polycarbonate toggle resists breaking and chipping under heavy abuse. Heavy-duty toggle bumpers for smooth and quiet operation. Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation. Available with side wire or external screw-pressure-plate back and side wire models capable of accepting #14 - #10 AWG copper or copper-clad wire. Cam designed for fast make with positive break action to minimize arcing and prolong switch life. Oversized silver alloy contacts for longer dependable switch life. Tri-drive terminal and mounting screws.

Commercial 3way Switch, Side Wire, 20amp 120/277volt, White.

FEATURES

  • One-piece brass alloy contact arm for reliable electrical performance.
  • One-piece steel strap with integral ground is plated for corrosion resistance.
  • High strength thermoplastic polycarbonate toggle resists breaking and chipping under heavy abuse.
  • Heavy-duty toggle bumpers for smooth and quiet operation.
  • Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation.
  • Available with side wire or external screw-pressure-plate back and side wire models capable of accepting #14 - #10 AWG copper or copper-clad wire.
  • Cam designed for fast make with positive break action to minimize arcing and prolong switch life.
  • Oversized silver alloy contacts for longer dependable switch life.
  • Tri-drive terminal and mounting screws.
Supplier's Site
Wall Switch - 11974379 - Radwell International
Willingboro, NJ, United States
Wall Switch
11974379
Wall Switch 11974379
COMMERICAL 20A SPECIFICATION GRADE TOGGLE SWITCH, WHITE. FREE 2 YEAR RADWELL WARRANTY

COMMERICAL 20A SPECIFICATION GRADE TOGGLE SWITCH, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Legrand Radwell International
Product Category Toggle Switches Rocker Switches
Product Number CS20AC3W 11974379
Product Name Toggle Switches, Commercial Grade Wall Switch
Switch Type Toggle
Toggle Actuator Short Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Three Way Switch
Unlock Full Specs
to access all available technical data