Legrand Toggle Switches, Hard Use CSB15AC2W

Description
Construction 2pole Switch, Back & Side Wire, 15amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion resistance. High strength thermoplastic polycarbonate toggle resists breaking and chipping under heavy abuse. Heavy-duty toggle bumpers for smooth and quiet operation. Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation. Available with side wire or external screw-pressure-plate back and side wire models capable of accepting #14 - #10 AWG copper or copper-clad wire. Cam designed for fast make with positive break action to minimize arcing and prolong switch life. Oversized silver alloy contacts for longer dependable switch life. Tri-drive terminal and mounting screws.
Description
Construction 2pole Switch, Back & Side Wire, 15amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion resistance. High strength thermoplastic polycarbonate toggle resists breaking and chipping under heavy abuse. Heavy-duty toggle bumpers for smooth and quiet operation. Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation. Available with side wire or external screw-pressure-plate back and side wire models capable of accepting #14 - #10 AWG copper or copper-clad wire. Cam designed for fast make with positive break action to minimize arcing and prolong switch life. Oversized silver alloy contacts for longer dependable switch life. Tri-drive terminal and mounting screws.

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches, Hard Use - CSB15AC2W - Legrand
West Hartford, CT, USA
Toggle Switches, Hard Use
CSB15AC2W
Toggle Switches, Hard Use CSB15AC2W
Construction 2pole Switch, Back & Side Wire, 15amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion resistance. High strength thermoplastic polycarbonate toggle resists breaking and chipping under heavy abuse. Heavy-duty toggle bumpers for smooth and quiet operation. Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation. Available with side wire or external screw-pressure-plate back and side wire models capable of accepting #14 - #10 AWG copper or copper-clad wire. Cam designed for fast make with positive break action to minimize arcing and prolong switch life. Oversized silver alloy contacts for longer dependable switch life. Tri-drive terminal and mounting screws.

Construction 2pole Switch, Back & Side Wire, 15amp 120/277volt, White.

FEATURES

  • One-piece brass alloy contact arm for reliable electrical performance.
  • One-piece steel strap with integral ground is plated for corrosion resistance.
  • High strength thermoplastic polycarbonate toggle resists breaking and chipping under heavy abuse.
  • Heavy-duty toggle bumpers for smooth and quiet operation.
  • Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation.
  • Available with side wire or external screw-pressure-plate back and side wire models capable of accepting #14 - #10 AWG copper or copper-clad wire.
  • Cam designed for fast make with positive break action to minimize arcing and prolong switch life.
  • Oversized silver alloy contacts for longer dependable switch life.
  • Tri-drive terminal and mounting screws.
Supplier's Site

Technical Specifications

  Legrand
Product Category Toggle Switches
Product Number CSB15AC2W
Product Name Toggle Switches, Hard Use
Switch Type Toggle
Toggle Actuator Short Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

T9 MIL-Qualified and Commercial Toggle Switches - T9 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
NEMA 2 Pole Manual Starting Switch - 600-TQX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details