Legrand PlugTail™ Toggle Switches, Industrial Grade PT20AC1W

Description
PlugTail™ Single Pole Toggle Switch, 20amp 120/277vac, White Also available in Ivory (PT20AC1I), Light Almond (PT20AC1LA), Gray (PT20AC1GRY), Red (PT20AC1RED) and Brown (PT20AC1). FEATURES One-piece nickel-plated mounting strap for superior corrosion resistance Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. No exposed terminals create a finger safe application before, during, and after installation. Glass-reinforced nylon back body for durability and strength. Heavy-duty bumpers for quiet, smooth operation. Shallow design for easier installation. Auto-ground clip assures positive ground.
Description
PlugTail™ Single Pole Toggle Switch, 20amp 120/277vac, White Also available in Ivory (PT20AC1I), Light Almond (PT20AC1LA), Gray (PT20AC1GRY), Red (PT20AC1RED) and Brown (PT20AC1). FEATURES One-piece nickel-plated mounting strap for superior corrosion resistance Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. No exposed terminals create a finger safe application before, during, and after installation. Glass-reinforced nylon back body for durability and strength. Heavy-duty bumpers for quiet, smooth operation. Shallow design for easier installation. Auto-ground clip assures positive ground.

Suppliers

Company
Product
Description
Supplier Links
PlugTail™ Toggle Switches, Industrial Grade - PT20AC1W - Legrand
West Hartford, CT, USA
PlugTail™ Toggle Switches, Industrial Grade
PT20AC1W
PlugTail™ Toggle Switches, Industrial Grade PT20AC1W
PlugTail™ Single Pole Toggle Switch, 20amp 120/277vac, White Also available in Ivory (PT20AC1I), Light Almond (PT20AC1LA), Gray (PT20AC1GRY), Red (PT20AC1RED) and Brown (PT20AC1). FEATURES One-piece nickel-plated mounting strap for superior corrosion resistance Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. No exposed terminals create a finger safe application before, during, and after installation. Glass-reinforced nylon back body for durability and strength. Heavy-duty bumpers for quiet, smooth operation. Shallow design for easier installation. Auto-ground clip assures positive ground.

PlugTail™ Single Pole Toggle Switch, 20amp 120/277vac, White

Also available in Ivory (PT20AC1I), Light Almond (PT20AC1LA), Gray (PT20AC1GRY), Red (PT20AC1RED) and Brown (PT20AC1).

FEATURES

  • One-piece nickel-plated mounting strap for superior corrosion resistance
  • Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.
  • Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release.
  • Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing.
  • Pre-stripped connector leads fasten to conductors, easier than standard pigtails.
  • No exposed terminals create a finger safe application before, during, and after installation.
  • Glass-reinforced nylon back body for durability and strength.
  • Heavy-duty bumpers for quiet, smooth operation.
  • Shallow design for easier installation.
  • Auto-ground clip assures positive ground.
Supplier's Site

Technical Specifications

  Legrand
Product Category Toggle Switches
Product Number PT20AC1W
Product Name PlugTail™ Toggle Switches, Industrial Grade
Switch Type Toggle
Toggle Actuator Short Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Self-Grounding Toggle Switch, Commercial Grade - 1011S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 10442723 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details