Legrand TradeMaster® Light Switches, Toggle 660BKG

Description
Single Pole Switch, Grounded Terminals, 15 amps, 120 volts, Black. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. Tri-drive ground, terminal, and mounting screws. Easy-access green hex head ground screw. Smooth, quiet toggle action.
Description
Single Pole Switch, Grounded Terminals, 15 amps, 120 volts, Black. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. Tri-drive ground, terminal, and mounting screws. Easy-access green hex head ground screw. Smooth, quiet toggle action.

Suppliers

Company
Product
Description
Supplier Links
TradeMaster® Light Switches, Toggle - 660BKG - Legrand
West Hartford, CT, USA
TradeMaster® Light Switches, Toggle
660BKG
TradeMaster® Light Switches, Toggle 660BKG
Single Pole Switch, Grounded Terminals, 15 amps, 120 volts, Black. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. Tri-drive ground, terminal, and mounting screws. Easy-access green hex head ground screw. Smooth, quiet toggle action.

Single Pole Switch, Grounded Terminals, 15 amps, 120 volts, Black.

FEATURES

  • Thermoplastic toggle and frame.
  • Extra-long strap.
  • High-impact resistant construction.
  • Side wire #12 and #14 AWG.
  • Push wire #14 AWG.
  • Tri-drive ground, terminal, and mounting screws.
  • Easy-access green hex head ground screw.
  • Smooth, quiet toggle action.
Supplier's Site

Technical Specifications

  Legrand
Product Category Toggle Switches
Product Number 660BKG
Product Name TradeMaster® Light Switches, Toggle
Switch Type Toggle
Toggle Actuator Short Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-1-2-15-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Light Switches - 1444558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
Toggle Switch - 45974219 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers