Legrand Toggle Switches, Hard Use CSB20AC1W

Description
Construction 1pole Switch, Back & Side Wire, 20amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion resistance. High strength thermoplastic polycarbonate toggle resists breaking and chipping under heavy abuse. Heavy-duty toggle bumpers for smooth and quiet operation. Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation. Available with side wire or external screw-pressure-plate back and side wire models capable of accepting #14 - #10 AWG copper or copper-clad wire. Cam designed for fast make with positive break action to minimize arcing and prolong switch life. Oversized silver alloy contacts for longer dependable switch life. Tri-drive terminal and mounting screws.
Description
Construction 1pole Switch, Back & Side Wire, 20amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion resistance. High strength thermoplastic polycarbonate toggle resists breaking and chipping under heavy abuse. Heavy-duty toggle bumpers for smooth and quiet operation. Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation. Available with side wire or external screw-pressure-plate back and side wire models capable of accepting #14 - #10 AWG copper or copper-clad wire. Cam designed for fast make with positive break action to minimize arcing and prolong switch life. Oversized silver alloy contacts for longer dependable switch life. Tri-drive terminal and mounting screws.

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches, Hard Use - CSB20AC1W - Legrand
West Hartford, CT, USA
Toggle Switches, Hard Use
CSB20AC1W
Toggle Switches, Hard Use CSB20AC1W
Construction 1pole Switch, Back & Side Wire, 20amp 120/277volt, White. FEATURES One-piece brass alloy contact arm for reliable electrical performance. One-piece steel strap with integral ground is plated for corrosion resistance. High strength thermoplastic polycarbonate toggle resists breaking and chipping under heavy abuse. Heavy-duty toggle bumpers for smooth and quiet operation. Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation. Available with side wire or external screw-pressure-plate back and side wire models capable of accepting #14 - #10 AWG copper or copper-clad wire. Cam designed for fast make with positive break action to minimize arcing and prolong switch life. Oversized silver alloy contacts for longer dependable switch life. Tri-drive terminal and mounting screws.

Construction 1pole Switch, Back & Side Wire, 20amp 120/277volt, White.

FEATURES

  • One-piece brass alloy contact arm for reliable electrical performance.
  • One-piece steel strap with integral ground is plated for corrosion resistance.
  • High strength thermoplastic polycarbonate toggle resists breaking and chipping under heavy abuse.
  • Heavy-duty toggle bumpers for smooth and quiet operation.
  • Back body made of glass-reinforced nylon. Locking support provides resistance to face and back body separation.
  • Available with side wire or external screw-pressure-plate back and side wire models capable of accepting #14 - #10 AWG copper or copper-clad wire.
  • Cam designed for fast make with positive break action to minimize arcing and prolong switch life.
  • Oversized silver alloy contacts for longer dependable switch life.
  • Tri-drive terminal and mounting screws.
Supplier's Site

Technical Specifications

  Legrand
Product Category Toggle Switches
Product Number CSB20AC1W
Product Name Toggle Switches, Hard Use
Switch Type Toggle
Toggle Actuator Short Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Switches - Toggle Switches - A13JW/3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Light Switches - 2469619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 1-1825136-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers