PlugTail™ Three-Way Toggle Switch, 20amp 120/277vac, White
FEATURES
One-piece nickel-plated mounting strap for superior corrosion resistance
Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.
Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release.
Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing.
Pre-stripped connector leads fasten to conductors, easier than standard pigtails.
No exposed terminals create a finger safe application before, during, and after installation.
Glass-reinforced nylon back body for durability and strength.
Heavy-duty bumpers for quiet, smooth operation.
Shallow design for easier installation.
Auto-ground clip assures positive ground.
PlugTail™ Three-Way Toggle Switch, 20amp 120/277vac, White
FEATURES
- One-piece nickel-plated mounting strap for superior corrosion resistance
- Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.
- Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release.
- Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing.
- Pre-stripped connector leads fasten to conductors, easier than standard pigtails.
- No exposed terminals create a finger safe application before, during, and after installation.
- Glass-reinforced nylon back body for durability and strength.
- Heavy-duty bumpers for quiet, smooth operation.
- Shallow design for easier installation.
- Auto-ground clip assures positive ground.