Legrand PlugTail™ Toggle Switches, Industrial Grade PT15AC1W

Description
PlugTail™ Single Pole Toggle Switch, 15amp 120/277vac, White Also available in Ivory (PT15AC1I), Light Almond (PT15AC1LA), Gray (PT15AC1GRY), Red (PT15AC1RED) and Brown (PT15AC1). FEATURES One-piece nickel-plated mounting strap for superior corrosion resistance Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. No exposed terminals create a finger safe application before, during, and after installation. Glass-reinforced nylon back body for durability and strength. Heavy-duty bumpers for quiet, smooth operation. Shallow design for easier installation. Auto-ground clip assures positive ground.
Description
PlugTail™ Single Pole Toggle Switch, 15amp 120/277vac, White Also available in Ivory (PT15AC1I), Light Almond (PT15AC1LA), Gray (PT15AC1GRY), Red (PT15AC1RED) and Brown (PT15AC1). FEATURES One-piece nickel-plated mounting strap for superior corrosion resistance Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. No exposed terminals create a finger safe application before, during, and after installation. Glass-reinforced nylon back body for durability and strength. Heavy-duty bumpers for quiet, smooth operation. Shallow design for easier installation. Auto-ground clip assures positive ground.

Suppliers

Company
Product
Description
Supplier Links
PlugTail™ Toggle Switches, Industrial Grade - PT15AC1W - Legrand
West Hartford, CT, USA
PlugTail™ Toggle Switches, Industrial Grade
PT15AC1W
PlugTail™ Toggle Switches, Industrial Grade PT15AC1W
PlugTail™ Single Pole Toggle Switch, 15amp 120/277vac, White Also available in Ivory (PT15AC1I), Light Almond (PT15AC1LA), Gray (PT15AC1GRY), Red (PT15AC1RED) and Brown (PT15AC1). FEATURES One-piece nickel-plated mounting strap for superior corrosion resistance Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release. Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. No exposed terminals create a finger safe application before, during, and after installation. Glass-reinforced nylon back body for durability and strength. Heavy-duty bumpers for quiet, smooth operation. Shallow design for easier installation. Auto-ground clip assures positive ground.

PlugTail™ Single Pole Toggle Switch, 15amp 120/277vac, White

Also available in Ivory (PT15AC1I), Light Almond (PT15AC1LA), Gray (PT15AC1GRY), Red (PT15AC1RED) and Brown (PT15AC1).

FEATURES

  • One-piece nickel-plated mounting strap for superior corrosion resistance
  • Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.
  • Large brass contacts snugly terminate on device blade terminals. Audible snapping latch assures connection, allows release.
  • Polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing.
  • Pre-stripped connector leads fasten to conductors, easier than standard pigtails.
  • No exposed terminals create a finger safe application before, during, and after installation.
  • Glass-reinforced nylon back body for durability and strength.
  • Heavy-duty bumpers for quiet, smooth operation.
  • Shallow design for easier installation.
  • Auto-ground clip assures positive ground.
Supplier's Site

Technical Specifications

  Legrand
Product Category Toggle Switches
Product Number PT15AC1W
Product Name PlugTail™ Toggle Switches, Industrial Grade
Switch Type Toggle
Toggle Actuator Short Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 401670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
View Details
15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details