Legrand TradeMaster® Light Switches, Toggle 663SWG

Description
Three Pole, Self Grounding Switch, 15 amps, 120 volts, White. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. Tri-drive ground, terminal, and mounting screws. Easy-access green hex head ground screw. Smooth, quiet toggle action. Self-grounding models provide automatic ground clip.
Description
Three Pole, Self Grounding Switch, 15 amps, 120 volts, White. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. Tri-drive ground, terminal, and mounting screws. Easy-access green hex head ground screw. Smooth, quiet toggle action. Self-grounding models provide automatic ground clip.

Suppliers

Company
Product
Description
Supplier Links
TradeMaster® Light Switches, Toggle - 663SWG - Legrand
West Hartford, CT, USA
TradeMaster® Light Switches, Toggle
663SWG
TradeMaster® Light Switches, Toggle 663SWG
Three Pole, Self Grounding Switch, 15 amps, 120 volts, White. FEATURES Thermoplastic toggle and frame. Extra-long strap. High-impact resistant construction. Side wire #12 and #14 AWG. Push wire #14 AWG. Tri-drive ground, terminal, and mounting screws. Easy-access green hex head ground screw. Smooth, quiet toggle action. Self-grounding models provide automatic ground clip.

Three Pole, Self Grounding Switch, 15 amps, 120 volts, White.

FEATURES

  • Thermoplastic toggle and frame.
  • Extra-long strap.
  • High-impact resistant construction.
  • Side wire #12 and #14 AWG.
  • Push wire #14 AWG.
  • Tri-drive ground, terminal, and mounting screws.
  • Easy-access green hex head ground screw.
  • Smooth, quiet toggle action.
  • Self-grounding models provide automatic ground clip.
Supplier's Site

Technical Specifications

  Legrand
Product Category Toggle Switches
Product Number 663SWG
Product Name TradeMaster® Light Switches, Toggle
Switch Type Toggle
Toggle Actuator Short Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Three Pole
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-N12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details