ROHM Semiconductor USA, LLC Three Digit LED Numeric Displays LB-603VF

Description
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.
Request a Quote Datasheet
Description
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Digit LED Numeric Displays - LB-603VF - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Three Digit LED Numeric Displays
LB-603VF
Three Digit LED Numeric Displays LB-603VF
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.

2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.

Supplier's Site Datasheet
Three Digit LED Numeric Displays - LB-603VF - ROHM Semiconductor GmbH
Willich, Germany
Three Digit LED Numeric Displays
LB-603VF
Three Digit LED Numeric Displays LB-603VF
The LB-603 series were designed to meet the need for multi-digit numeric displays. LB-603VF use GaAsP on GaP (red) for the emitting material and are housed in an epoxy resin package. They are three-digit displays with a character height of 14.3mm.

The LB-603 series were designed to meet the need for multi-digit numeric displays. LB-603VF use GaAsP on GaP (red) for the emitting material and are housed in an epoxy resin package. They are three-digit displays with a character height of 14.3mm.

Supplier's Site Datasheet
LED Character and Numeric - LB-603VF-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
LB-603VF-ND
LED Character and Numeric LB-603VF-ND
"Display Modules - LED Character and Numeric Red 7-Segment 3 Character Common Anode 2V 10mA 0.709"" H x 1.476"" W x 0.315"" D (18.00mm x 37.50mm x 8.00mm) 28-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 3 Character Common Anode 2V 10mA 0.709"" H x 1.476"" W x 0.315"" D (18.00mm x 37.50mm x 8.00mm) 28-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
LED Displays - 1246761P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1246761P
LED Displays 1246761P
LED Red 7-segment display,trip,14.3mm, CA

LED Red 7-segment display,trip,14.3mm,CA

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
LB-603VF
LED Displays & Accessories LB-603VF
LED Displays & Accessories LED#3 DIGIT DISP.56" CA REDSHORT LEAD

LED Displays & Accessories LED#3 DIGIT DISP.56" CA REDSHORT LEAD

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number LB-603VF LB-603VF LB-603VF-ND 1246761P LB-603VF
Product Name Three Digit LED Numeric Displays Three Digit LED Numeric Displays LED Character and Numeric LED Displays LED Displays & Accessories
Display Type Segmented Segmented Segmented
Character Type Numeric Numeric
LED Color Red Red Red
Number of Characters 3 # 3 # 3 #
Wavelength 650 nm 650 nm 650 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details