ROHM Semiconductor USA, LLC Single Digit LED Numeric Displays LA-301VL

Description
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
Request a Quote
Description
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LA-301VL is a single digit LED numeric display from ROHM Semiconductor GmbH, featuring a character height of 8mm. It utilizes GaAsP on GaP materials for emission and is packaged in epoxy resin. The display is designed to minimize light leakage from segments, ensuring clear visibility. It is available in an orange emitting color and has both anode common and cathode common configurations. The display has a maximum forward current rating of 20mA and operates within a temperature range of -25°C to +75°C. The luminous intensity for the LA-301VL is specified at a typical value of 610 mcd when driven at 10mA. This product is suitable for applications requiring compact numeric displays in various electronic devices.

Datasheet Summary
Powered by GS/AI

The LA-301VL is a single digit LED numeric display from ROHM Semiconductor GmbH, featuring a character height of 8mm. It utilizes GaAsP on GaP materials for emission and is packaged in epoxy resin. The display is designed to minimize light leakage from segments, ensuring clear visibility. It is available in an orange emitting color and has both anode common and cathode common configurations. The display has a maximum forward current rating of 20mA and operates within a temperature range of -25°C to +75°C. The luminous intensity for the LA-301VL is specified at a typical value of 610 mcd when driven at 10mA. This product is suitable for applications requiring compact numeric displays in various electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Single Digit LED Numeric Displays - LA-301VL - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Single Digit LED Numeric Displays
LA-301VL
Single Digit LED Numeric Displays LA-301VL
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.

5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.

Supplier's Site Datasheet
Single Digit LED Numeric Displays - LA-301VL - ROHM Semiconductor GmbH
Willich, Germany
Single Digit LED Numeric Displays
LA-301VL
Single Digit LED Numeric Displays LA-301VL
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.

5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.

Supplier's Site Datasheet
LED Character and Numeric - 846-LA-301VL-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
846-LA-301VL-ND
LED Character and Numeric 846-LA-301VL-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 10mA 0.433"" H x 0.276"" W x 0.197"" D (11.00mm x 7.00mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 10mA 0.433"" H x 0.276"" W x 0.197"" D (11.00mm x 7.00mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH DigiKey
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number LA-301VL LA-301VL 846-LA-301VL-ND
Product Name Single Digit LED Numeric Displays Single Digit LED Numeric Displays LED Character and Numeric
Display Type Segmented Segmented Segmented
Character Type Numeric Numeric
LED Color Red Red Red
Number of Characters 1 # 1 # 1 #
Wavelength 650 nm 650 nm 650 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Three Digit LED Numeric Displays - LB-603VP - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
5 suppliers