LF-3011VK is Cathode Common Red LED Numeric Display.
LF-3011A / K series of Single Digit Surface Mount LED Numeric Display which the height of a letter 8mm have ROHM original structure that realizes re-flow soldering.
LF-3011VK is Cathode Common Red LED Numeric Display.
LF-3011A / K series of Single Digit Surface Mount LED Numeric Display which the height of a letter 8mm have ROHM original structure that realizes re-flow soldering.
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 10mA 0.433"" H x 0.268"" W x 0.197"" D (11.00mm x 6.80mm x 5.00mm) 10-SMD, Gull Wing"
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 10mA 0.433"" H x 0.268"" W x 0.197"" D (11.00mm x 6.80mm x 5.00mm) 10-SMD, Gull Wing"
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 10mA 0.433"" H x 0.268"" W x 0.197"" D (11.00mm x 6.80mm x 5.00mm) 10-SMD, Gull Wing"
LED Displays & Accessories LED Numeric Displays, Digit Number=1 digit,Character Height=8mm, Emission Color=Red, Circuit Common=Cathode, ( P =650nm, IV=10mcd, IF=10mA, VF=2V, IF=10mA, IR=100 A, VR=3V)
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | LF-3011VK | LF-3011VK | LF-3011VKTR-ND | LF-3011VK |
| Product Name | Single Digit Surface Mount LED Numeric Display | Single Digit Surface Mount LED Numeric Display | LED Character and Numeric | LED Displays & Accessories |
| Display Type | Segmented | Segmented | Segmented | |
| Character Type | Numeric | Numeric | ||
| LED Color | Red | Red | Red | |
| Number of Characters | 1 # | 1 # | 1 # | |
| Wavelength | 650 nm | 650 nm | 650 nm |