5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
"Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Anode 2.05V 10mA 0.512"" H x 0.378"" W x 0.276"" D (13.00mm x 9.60mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"
7 seg. LED,Single,Orange,A.
7 seg. LED,Single,Orange,A.
Win Source Part Number: 1132532-LA-401ED
Category: Optoelectronics>Disp
Color: Orange
Package: Bulk
Standard Package: 120
Millicandela Rating: 90mcd
Voltage - Forward (Vf) (Typ): 2.05V
Current - Test: 10mA
Wavelength - Peak: 610nm
Power Dissipation (Max): 65mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.40" (10.16mm)
Common Pin: Common Anode
Package / Case: 10-DIP (0.300", 7.62mm)
Dimension: 0.512" H x 0.378" W x 0.276" D (13.00mm x 9.60mm x 7.00mm)
Alternative Parts (Cross-Reference): LA401ED;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: LA-401EDU,LA-401EDT,
Base Product Number: LA-401
LED Displays & Accessories LED#1 DIGIT DISP.4" CA HI-BRIGHT ORANGE
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | LA-401ED | LA-401ED | 846-LA-401ED-ND | 1682171 | 1682327 | 1132532-LA-401ED | LA-401ED |
| Product Name | Single Digit LED Numeric Displays | Single Digit LED Numeric Displays | LED Character and Numeric | LED Displays | LED Displays | Optoelectronics - Display Modules - LED Character and Numeric | LED Displays & Accessories |
| Display Type | Segmented | Segmented | Segmented | Dot Matrix | |||
| Character Type | Numeric | Numeric | |||||
| LED Color | Orange | Orange | Orange | Orange; Orange | |||
| Number of Characters | 1 # | 1 # | 1 # | ||||
| Wavelength | 610 nm | 610 nm | 610 nm | 610 nm |