5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 10mA 0.689"" H x 0.492"" W x 0.276"" D (17.50mm x 12.50mm x 7.00mm) 10-DIP (0.400"", 10.16mm)"
Manufacturer: Rohm Semiconductor
Win Source Part Number: 778259-LA-501VD
Series: LA-501DN
Packaging: Bulk
Color: Red
Package: 10-DIP (0.400", 10.16mm)
Millicandela Rating: 16mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Peak: 650nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.51" (13.00mm)
Common Pin: Common Anode
Family Name: LA-501VD
Categories: Optoelectronics
Dimension: 0.689" H x 0.492" W x 0.276" D (17.50mm x 12.50mm x 7.00mm)
Power Dissipation (Maximum): 480mW
Alternative Parts (Cross-Reference): HDSP-F101-00000; HDSP-F101-EF000; HDSP-F111-EF000; HDSP-F111-00000;
Introduction Date: February 13, 2000
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 60
LED Displays & Accessories 1DIGIT 8LED RED CA DISP MOD
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | DigiKey | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | LA-501VD | LA-501VD | LA-501VD-ND | 1682379 | 778259-LA-501VD | LA-501VD |
| Product Name | Single Digit LED Numeric Displays | Single Digit LED Numeric Displays | LED Character and Numeric | LED Displays | Display Modules - Display Modules - LED Character and Numeric - LA-501VD | LED Displays & Accessories |
| Display Type | Segmented | Segmented | Segmented | Dot Matrix | ||
| Character Type | Numeric | Numeric | ||||
| LED Color | Red | Red | Red | Red; Red | ||
| Number of Characters | 1 # | 1 # | 1 # | |||
| Wavelength | 650 nm | 650 nm | 650 nm | 563 nm |