ROHM Semiconductor USA, LLC Single Digit LED Numeric Displays LA-301ML

Description
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
Request a Quote Datasheet
Description
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Digit LED Numeric Displays - LA-301ML - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Single Digit LED Numeric Displays
LA-301ML
Single Digit LED Numeric Displays LA-301ML
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.

5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.

Supplier's Site Datasheet
Single Digit LED Numeric Displays - LA-301ML - ROHM Semiconductor GmbH
Willich, Germany
Single Digit LED Numeric Displays
LA-301ML
Single Digit LED Numeric Displays LA-301ML
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.

5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.

Supplier's Site Datasheet
LED Character and Numeric - 846-LA-301ML-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
846-LA-301ML-ND
LED Character and Numeric 846-LA-301ML-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.433"" H x 0.276"" W x 0.197"" D (11.00mm x 7.00mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.433"" H x 0.276"" W x 0.197"" D (11.00mm x 7.00mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1167290-LA-301ML - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1167290-LA-301ML
Optoelectronics - Display Modules - LED Character and Numeric 1167290-LA-301ML
Win Source Part Number: 1167290-LA-301ML Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Bulk Standard Package: 160 Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Peak: 563nm Power Dissipation (Max): 60mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.31" (8.00mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.209", 5.30mm) Dimension: 0.433" H x 0.276" W x 0.197" D (11.00mm x 7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 511-1564,LA301ML,LA- 301MLEP,LA-301MLEO,L A-301MLM,LA-301MLEN, LA-301MLEM,LA-301MLE L,LA-301MLEK,LA-301M L-ND Product Status: Obsolete

Win Source Part Number: 1167290-LA-301ML
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Green
Package: Bulk
Standard Package: 160
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Peak: 563nm
Power Dissipation (Max): 60mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.31" (8.00mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (0.209", 5.30mm)
Dimension: 0.433" H x 0.276" W x 0.197" D (11.00mm x 7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 511-1564,LA301ML,LA-301MLEP,LA-301MLEO,LA-301MLM,LA-301MLEN,LA-301MLEM,LA-301MLEL,LA-301MLEK,LA-301ML-ND
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH DigiKey Win Source Electronics
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number LA-301ML LA-301ML 846-LA-301ML-ND 1167290-LA-301ML
Product Name Single Digit LED Numeric Displays Single Digit LED Numeric Displays LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric
Display Type Segmented Segmented Segmented Dot Matrix
Character Type Numeric Numeric
LED Color Green Green Green
Number of Characters 1 # 1 # 1 #
Wavelength 563 nm 563 nm 563 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 2576795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 mm (0.7874 inch)
Height 18 mm (0.7087 inch)
Depth 38 mm (1.5 inch)
View Details
Led Display, 25.4Mm, Red, Ca; Led Colour Broadcom - 36AJ9413 - Newark, An Avnet Company
Specs
Display Type Segmented
Number of Characters 1 #
Character Height 25.4 mm (1 inch)
View Details