ROHM Semiconductor USA, LLC Two Digit LED Numeric Displays LB-502VD

Description
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.
Request a Quote Datasheet
Description
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Digit LED Numeric Displays - LB-502VD - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Two Digit LED Numeric Displays
LB-502VD
Two Digit LED Numeric Displays LB-502VD
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.

2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.

Supplier's Site Datasheet
Two Digit LED Numeric Displays - LB-502VD - ROHM Semiconductor GmbH
Willich, Germany
Two Digit LED Numeric Displays
LB-502VD
Two Digit LED Numeric Displays LB-502VD
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption, as well blue-color emission type in lineup.

2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption, as well blue-color emission type in lineup.

Supplier's Site Datasheet
LED Character and Numeric - LB-502VD-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
LB-502VD-ND
LED Character and Numeric LB-502VD-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 10mA 0.689"" H x 0.984"" W x 0.276"" D (17.50mm x 25.00mm x 7.00mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 10mA 0.689"" H x 0.984"" W x 0.276"" D (17.50mm x 25.00mm x 7.00mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - LB-502VD - 1051646-LB-502VD - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - LB-502VD
1051646-LB-502VD
Display Modules - Display Modules - LED Character and Numeric - LB-502VD 1051646-LB-502VD
Manufacturer: Rohm Semiconductor Win Source Part Number: 1051646-LB-502VD Packaging: Bulk Color: Red Forward Voltage: 2V Millicandela Rating: 16mcd Current - Test: 10mA Wavelength - Peak: 650nm Power Dissipation (Max): 960mW Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.51" (13.00mm) Common Pin: Common Anode Categories: Optoelectronics Status: Active Dimension: 18-DIP (0.600", 15.24mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 300

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1051646-LB-502VD
Packaging: Bulk
Color: Red
Forward Voltage: 2V
Millicandela Rating: 16mcd
Current - Test: 10mA
Wavelength - Peak: 650nm
Power Dissipation (Max): 960mW
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.51" (13.00mm)
Common Pin: Common Anode
Categories: Optoelectronics
Status: Active
Dimension: 18-DIP (0.600", 15.24mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 300

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
LB-502VD
LED Displays & Accessories LB-502VD
LED Displays & Accessories DISPLAYS SEG PANEL 2DIGIT 16LED RED CA

LED Displays & Accessories DISPLAYS SEG PANEL 2DIGIT 16LED RED CA

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number LB-502VD LB-502VD LB-502VD-ND 1051646-LB-502VD LB-502VD
Product Name Two Digit LED Numeric Displays Two Digit LED Numeric Displays LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - LB-502VD LED Displays & Accessories
Display Type Segmented Segmented Segmented Dot Matrix
Character Type Numeric Numeric
LED Color Red Red Red
Number of Characters 2 # 2 # 2 #
Wavelength 650 nm 650 nm 650 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details