ROHM Semiconductor USA, LLC Two Digit LED Numeric Displays LB-602MA2

Description
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.
Request a Quote Datasheet
Description
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Digit LED Numeric Displays - LB-602MA2 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Two Digit LED Numeric Displays
LB-602MA2
Two Digit LED Numeric Displays LB-602MA2
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.

2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption,as well blue-color emission type in lineup.

Supplier's Site Datasheet
Two Digit LED Numeric Displays - LB-602MA2 - ROHM Semiconductor GmbH
Willich, Germany
Two Digit LED Numeric Displays
LB-602MA2
Two Digit LED Numeric Displays LB-602MA2
2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption, as well blue-color emission type in lineup.

2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the market needs of high-brightness/low current consumption, as well blue-color emission type in lineup.

Supplier's Site Datasheet
LED Character and Numeric - 846-LB-602MA2-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
846-LB-602MA2-ND
LED Character and Numeric 846-LB-602MA2-ND
"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2.1V 10mA 0.748"" H x 0.984"" W x 0.315"" D (19.00mm x 25.00mm x 8.00mm) 18-DIP"

"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2.1V 10mA 0.748"" H x 0.984"" W x 0.315"" D (19.00mm x 25.00mm x 8.00mm) 18-DIP"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
LB-602MA2
LED Displays & Accessories LB-602MA2
LED Displays & Accessories LED #2 DIGIT DISP .6"CAGRNSHORT LEAD

LED Displays & Accessories LED #2 DIGIT DISP .6"CAGRNSHORT LEAD

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number LB-602MA2 LB-602MA2 846-LB-602MA2-ND LB-602MA2
Product Name Two Digit LED Numeric Displays Two Digit LED Numeric Displays LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented Segmented
Character Type Numeric Numeric
LED Color Green Green Green
Number of Characters 2 # 2 # 2 #
Wavelength 563 nm 563 nm 563 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 1793721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Character Type Alphanumeric
LED Color Red; Red
Width 40 mm (1.57 inch)
View Details
Single Digit Surface Mount LED Numeric Display - LF-3011MK - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details
4 suppliers