ROHM Semiconductor USA, LLC Single Digit LED Numeric Displays LA-301MB

Description
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
Request a Quote Datasheet
Description
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Digit LED Numeric Displays - LA-301MB - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Single Digit LED Numeric Displays
LA-301MB
Single Digit LED Numeric Displays LA-301MB
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.

5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.

Supplier's Site Datasheet
Single Digit LED Numeric Displays - LA-301MB - ROHM Semiconductor GmbH
Willich, Germany
Single Digit LED Numeric Displays
LA-301MB
Single Digit LED Numeric Displays LA-301MB
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.

5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.

Supplier's Site Datasheet
LED Character and Numeric - 846-LA-301MB-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
846-LA-301MB-ND
LED Character and Numeric 846-LA-301MB-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.433"" H x 0.276"" W x 0.197"" D (11.00mm x 7.00mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.433"" H x 0.276"" W x 0.197"" D (11.00mm x 7.00mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - LA-301MB - 731839-LA-301MB - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - LA-301MB
731839-LA-301MB
Display Modules - Display Modules - LED Character and Numeric - LA-301MB 731839-LA-301MB
Manufacturer: Rohm Semiconductor Win Source Part Number: 731839-LA-301MB Packaging: Bulk Color: Green Package: 10-DIP (0.209", 5.30mm) Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Peak: 563nm Size: 0.433" H x 0.276" W x 0.197" D (11.00mm x 7.00mm x 5.00mm) Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.31" (8.00mm) Common Pin: Common Anode Family Name: LA-301MB Categories: Optoelectronics Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Power Dissipation (Maximum): 60mW Alternative Parts (Cross-Reference): 5082-U511-00000; 5082-U501-00036; HDSP-U511-00000; Introduction Date: January 28, 2004 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Rohm Semiconductor
Win Source Part Number: 731839-LA-301MB
Packaging: Bulk
Color: Green
Package: 10-DIP (0.209", 5.30mm)
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Peak: 563nm
Size: 0.433" H x 0.276" W x 0.197" D (11.00mm x 7.00mm x 5.00mm)
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.31" (8.00mm)
Common Pin: Common Anode
Family Name: LA-301MB
Categories: Optoelectronics
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Power Dissipation (Maximum): 60mW
Alternative Parts (Cross-Reference): 5082-U511-00000; 5082-U501-00036; HDSP-U511-00000;
Introduction Date: January 28, 2004
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH DigiKey Win Source Electronics
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number LA-301MB LA-301MB 846-LA-301MB-ND 731839-LA-301MB
Product Name Single Digit LED Numeric Displays Single Digit LED Numeric Displays LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - LA-301MB
Display Type Segmented Segmented Segmented Dot Matrix
Character Type Numeric Numeric
LED Color Green Green Green
Number of Characters 1 # 1 # 1 #
Wavelength 563 nm 563 nm 563 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details