ROHM Semiconductor USA, LLC Single Digit LED Numeric Displays LA-301AL

Description
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
Request a Quote Datasheet
Description
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Digit LED Numeric Displays - LA-301AL - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Single Digit LED Numeric Displays
LA-301AL
Single Digit LED Numeric Displays LA-301AL
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.

5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.

Supplier's Site Datasheet
Single Digit LED Numeric Displays - LA-301AL - ROHM Semiconductor GmbH
Willich, Germany
Single Digit LED Numeric Displays
LA-301AL
Single Digit LED Numeric Displays LA-301AL
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.

5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.

Supplier's Site Datasheet
Display Modules - Display Modules - LED Character and Numeric - LA-301AL - 778249-LA-301AL - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - LA-301AL
778249-LA-301AL
Display Modules - Display Modules - LED Character and Numeric - LA-301AL 778249-LA-301AL
Manufacturer: Rohm Semiconductor Win Source Part Number: 778249-LA-301AL Packaging: Bulk Color: Red Package: 10-DIP (0.209", 5.30mm) Millicandela Rating: 90mcd Voltage - Forward (Vf) (Typ): 2.05V Current - Test: 10mA Wavelength - Peak: 626nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.31" (8.00mm) Common Pin: Common Cathode Family Name: LA-301AL Categories: Optoelectronics Dimension: 0.433" H x 0.276" W x 0.197" D (11.00mm x 7.00mm x 5.00mm) Power Dissipation (Maximum): 65mW Introduction Date: January 28, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Rohm Semiconductor
Win Source Part Number: 778249-LA-301AL
Packaging: Bulk
Color: Red
Package: 10-DIP (0.209", 5.30mm)
Millicandela Rating: 90mcd
Voltage - Forward (Vf) (Typ): 2.05V
Current - Test: 10mA
Wavelength - Peak: 626nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.31" (8.00mm)
Common Pin: Common Cathode
Family Name: LA-301AL
Categories: Optoelectronics
Dimension: 0.433" H x 0.276" W x 0.197" D (11.00mm x 7.00mm x 5.00mm)
Power Dissipation (Maximum): 65mW
Introduction Date: January 28, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
LED Character and Numeric - 846-LA-301AL-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
846-LA-301AL-ND
LED Character and Numeric 846-LA-301AL-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.05V 10mA 0.433"" H x 0.276"" W x 0.197"" D (11.00mm x 7.00mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.05V 10mA 0.433"" H x 0.276"" W x 0.197"" D (11.00mm x 7.00mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH Win Source Electronics DigiKey
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number LA-301AL LA-301AL 778249-LA-301AL 846-LA-301AL-ND
Product Name Single Digit LED Numeric Displays Single Digit LED Numeric Displays Display Modules - Display Modules - LED Character and Numeric - LA-301AL LED Character and Numeric
Display Type Segmented Segmented Dot Matrix Segmented
Character Type Numeric Numeric
LED Color Red Red Red
Number of Characters 1 # 1 # 1 #
Wavelength 626 nm 626 nm 626 nm
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 2576795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 mm (0.7874 inch)
Height 18 mm (0.7087 inch)
Depth 38 mm (1.5 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details