ROHM Semiconductor USA, LLC Single Digit Surface Mount LED Numeric Display LF-3011MA

Description
LF-3011MA is Anode Common Green LED Numeric Display. LF-3011A / K series of Single Digit Surface Mount LED Numeric Display which the height of a letter 8mm have ROHM original structure that realizes re-flow soldering.
Request a Quote Datasheet
Description
LF-3011MA is Anode Common Green LED Numeric Display. LF-3011A / K series of Single Digit Surface Mount LED Numeric Display which the height of a letter 8mm have ROHM original structure that realizes re-flow soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Digit Surface Mount LED Numeric Display - LF-3011MA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Single Digit Surface Mount LED Numeric Display
LF-3011MA
Single Digit Surface Mount LED Numeric Display LF-3011MA
LF-3011MA is Anode Common Green LED Numeric Display. LF-3011A / K series of Single Digit Surface Mount LED Numeric Display which the height of a letter 8mm have ROHM original structure that realizes re-flow soldering.

LF-3011MA is Anode Common Green LED Numeric Display.
LF-3011A / K series of Single Digit Surface Mount LED Numeric Display which the height of a letter 8mm have ROHM original structure that realizes re-flow soldering.

Supplier's Site Datasheet
Single Digit Surface Mount LED Numeric Display - LF-3011MA - ROHM Semiconductor GmbH
Willich, Germany
Single Digit Surface Mount LED Numeric Display
LF-3011MA
Single Digit Surface Mount LED Numeric Display LF-3011MA
LF-3011MA is Anode Common Green LED Numeric Display. LF-3011A / K series of Single Digit Surface Mount LED Numeric Display which the height of a letter 8mm have ROHM original structure that realizes re-flow soldering.

LF-3011MA is Anode Common Green LED Numeric Display.
LF-3011A / K series of Single Digit Surface Mount LED Numeric Display which the height of a letter 8mm have ROHM original structure that realizes re-flow soldering.

Supplier's Site Datasheet
LED Character and Numeric - 846-LF-3011MATR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
846-LF-3011MATR-ND
LED Character and Numeric 846-LF-3011MATR-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.433"" H x 0.268"" W x 0.197"" D (11.00mm x 6.80mm x 5.00mm) 10-SMD, Gull Wing"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.433"" H x 0.268"" W x 0.197"" D (11.00mm x 6.80mm x 5.00mm) 10-SMD, Gull Wing"

Buy Now Datasheet
LED Character and Numeric - 846-LF-3011MACT-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
846-LF-3011MACT-ND
LED Character and Numeric 846-LF-3011MACT-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.433"" H x 0.268"" W x 0.197"" D (11.00mm x 6.80mm x 5.00mm) 10-SMD, Gull Wing"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 10mA 0.433"" H x 0.268"" W x 0.197"" D (11.00mm x 6.80mm x 5.00mm) 10-SMD, Gull Wing"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - LF-3011MA - 808917-LF-3011MA - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - LF-3011MA
808917-LF-3011MA
Display Modules - Display Modules - LED Character and Numeric - LF-3011MA 808917-LF-3011MA
Manufacturer: Rohm Semiconductor Win Source Part Number: 808917-LF-3011MA Color: Green Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Peak: 563nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.32" (8.00mm) Common Pin: Common Anode Dimension: 0.433" H x 0.268" W x 0.197" D (11.00mm x 6.80mm x 5.00mm) Manufacturer Package: 10-SMD, Gull Wing Power Dissipation (Maximum): 480mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 808917-LF-3011MA
Color: Green
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Peak: 563nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.32" (8.00mm)
Common Pin: Common Anode
Dimension: 0.433" H x 0.268" W x 0.197" D (11.00mm x 6.80mm x 5.00mm)
Manufacturer Package: 10-SMD, Gull Wing
Power Dissipation (Maximum): 480mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
LED Displays & Accessories
LF-3011MA
LED Displays & Accessories LF-3011MA
LED Displays & Accessories Green Anode SMD LED Numeric Display

LED Displays & Accessories Green Anode SMD LED Numeric Display

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number LF-3011MA LF-3011MA 846-LF-3011MATR-ND 808917-LF-3011MA LF-3011MA
Product Name Single Digit Surface Mount LED Numeric Display Single Digit Surface Mount LED Numeric Display LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - LF-3011MA LED Displays & Accessories
Display Type Segmented Segmented Segmented Dot Matrix
Character Type Numeric Numeric
LED Color Green Green Green
Number of Characters 1 # 1 # 1 #
Wavelength 563 nm 563 nm 563 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
High Brightness Numeric LED Displays - LBP-602MK2 - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details
4 suppliers