TE Connectivity ™ Sensors, Transducers - Magnets - Multi Purpose Magnets 208979-2

Description
Manufacturer: AMIS Category: Sensors, Transducers - Magnets - Multi Purpose Magnets Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Current Rating (Amps): 690mA Voltage Rating: 600V Number of Positions: 5 Mounting Type: Fixed Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers - Magnets - Multi Purpose Magnets Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Current Rating (Amps): 690mA Voltage Rating: 600V Number of Positions: 5 Mounting Type: Fixed Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnets - Multi Purpose Magnets - 208979-2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnets - Multi Purpose Magnets
208979-2
Sensors, Transducers - Magnets - Multi Purpose Magnets 208979-2
Manufacturer: AMIS Category: Sensors, Transducers - Magnets - Multi Purpose Magnets Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Current Rating (Amps): 690mA Voltage Rating: 600V Number of Positions: 5 Mounting Type: Fixed Termination: Solder

Manufacturer: AMIS
Category: Sensors, Transducers - Magnets - Multi Purpose Magnets
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Current Rating (Amps): 690mA
Voltage Rating: 600V
Number of Positions: 5
Mounting Type: Fixed
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Magnets
Product Number 208979-2
Product Name Sensors, Transducers - Magnets - Multi Purpose Magnets
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Magnets - 2523788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 8.99 lbs (4.08 kg)
Geometry Round / Ring / Disc; Disc
Width 0.7874 inch (20 mm)
View Details
Magnetic Couplings -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details