Littelfuse, Inc. Actuator for Miniature PCB Mount Reed Switch 57045-000

Description
AlNiCo-5 magnet in a rectangular package with mounting clips to facilitate easy installation onto printed circuit boards. Overall dimensions of 17.78mm L x 3.30mm W x 4.32mm H. Recommended for use with the 59045 overmolded reed switch.
Request a Quote Datasheet
Description
AlNiCo-5 magnet in a rectangular package with mounting clips to facilitate easy installation onto printed circuit boards. Overall dimensions of 17.78mm L x 3.30mm W x 4.32mm H. Recommended for use with the 59045 overmolded reed switch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Actuator for Miniature PCB Mount Reed Switch - 57045-000 - Littelfuse, Inc.
Rosemont, IL, United States
Actuator for Miniature PCB Mount Reed Switch
57045-000
Actuator for Miniature PCB Mount Reed Switch 57045-000
AlNiCo-5 magnet in a rectangular package with mounting clips to facilitate easy installation onto printed circuit boards. Overall dimensions of 17.78mm L x 3.30mm W x 4.32mm H. Recommended for use with the 59045 overmolded reed switch.

AlNiCo-5 magnet in a rectangular package with mounting clips to facilitate easy installation onto printed circuit boards. Overall dimensions of 17.78mm L x 3.30mm W x 4.32mm H. Recommended for use with the 59045 overmolded reed switch.

Supplier's Site Datasheet
Sensor Matched Magnets - F6772-ND - DigiKey
Thief River Falls, MN, United States
Sensor Matched Magnets
F6772-ND
Sensor Matched Magnets F6772-ND
"59045 Magnet 0.700"" L x 0.130"" W x 0.170"" H (17.8mm x 3.30mm x 4.32mm) Plastic Housing"

"59045 Magnet 0.700"" L x 0.130"" W x 0.170"" H (17.8mm x 3.30mm x 4.32mm) Plastic Housing"

Buy Now Datasheet
Sensors, Transducers -Magnets Sensor -Matched Magnets - 57045-000 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers -Magnets Sensor -Matched Magnets
57045-000
Sensors, Transducers -Magnets Sensor -Matched Magnets 57045-000
Manufacturer: Littelfuse Inc. Category: Sensors, Transducers -Magnets Sensor -Matched Magnets Package: Box Product Status: Active For Use With/Related Products: 59045 Housing Material: Plastic Material - Magnet: Alnico 5 (AlNiCo) Package / Case: PCB Module Size (mm): 0.700" L x 0.130" W x 0.170" H (17.8mm x 3.30mm x 4.32mm) Operating Temperature: 105°C (TA)

Manufacturer: Littelfuse Inc.
Category: Sensors, Transducers -Magnets Sensor -Matched Magnets
Package: Box
Product Status: Active
For Use With/Related Products: 59045
Housing Material: Plastic
Material - Magnet: Alnico 5 (AlNiCo)
Package / Case: PCB Module
Size (mm): 0.700" L x 0.130" W x 0.170" H (17.8mm x 3.30mm x 4.32mm)
Operating Temperature: 105°C (TA)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics
Product Category Industrial Magnets Industrial Magnets Industrial Magnets
Product Number 57045-000 F6772-ND 57045-000
Product Name Actuator for Miniature PCB Mount Reed Switch Sensor Matched Magnets Sensors, Transducers -Magnets Sensor -Matched Magnets
Material Aluminum-Nickel-Cobalt; AlNiCo-5 Aluminum-Nickel-Cobalt Aluminum-Nickel-Cobalt
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 291908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Length 0.3937 inch (10 mm)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Precision Magnetic Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt; Aluminum-Nickel-Cobalt
View Details
FeCrCo Magnet - FeCrCO - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details