Win Source Part Number: 1376741-MX2000
Category: Sensors, Transducers - Magnets - Multi Purpose Magnets
Temperature Range - Operating: 148°C (300°F)
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Mfr: MAG-MATE®
Package: Bag
Product Status: Active
Material: Strontium Ferrite (SrFe)
Shape: Round
Magnetization: Axial
Finish: NiCuNi
Grade: Grade 8
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Magnets |
| Product Number | MX2000 |
| Product Name | Sensors, Transducers - Magnets - Multi Purpose Magnets |