TE Connectivity ™ Sensors, Transducers - Magnets - Multi Purpose Magnets 5747250-6

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers - Magnets - Multi Purpose Magnets Package: 36-SOP (0.449", 11.40mm) Exposed Pad, 27 Leads Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Flange Feature: Housing/Shell (M2.6) Shell Material, Finish: Steel, Tin Plated Backset Spacing: 0.405" (10.29mm) Features: Molded Tantalum Capacitors 2924 (7361 Metric) 600mOhm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers - Magnets - Multi Purpose Magnets Package: 36-SOP (0.449", 11.40mm) Exposed Pad, 27 Leads Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Flange Feature: Housing/Shell (M2.6) Shell Material, Finish: Steel, Tin Plated Backset Spacing: 0.405" (10.29mm) Features: Molded Tantalum Capacitors 2924 (7361 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnets - Multi Purpose Magnets - 5747250-6 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnets - Multi Purpose Magnets
5747250-6
Sensors, Transducers - Magnets - Multi Purpose Magnets 5747250-6
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers - Magnets - Multi Purpose Magnets Package: 36-SOP (0.449", 11.40mm) Exposed Pad, 27 Leads Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Flange Feature: Housing/Shell (M2.6) Shell Material, Finish: Steel, Tin Plated Backset Spacing: 0.405" (10.29mm) Features: Molded Tantalum Capacitors 2924 (7361 Metric) 600mOhm

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Sensors, Transducers - Magnets - Multi Purpose Magnets
Package: 36-SOP (0.449", 11.40mm) Exposed Pad, 27 Leads
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Flange Feature: Housing/Shell (M2.6)
Shell Material, Finish: Steel, Tin Plated
Backset Spacing: 0.405" (10.29mm)
Features: Molded Tantalum Capacitors 2924 (7361 Metric) 600mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Magnets
Product Number 5747250-6
Product Name Sensors, Transducers - Magnets - Multi Purpose Magnets
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 291914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron; Neodymium
Holding Force 13.23 lbs (6 kg)
Length 0.6299 inch (16 mm)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Lifting Magnet -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Rare-Earth Magnet
Material Neodymium Iron Boron
Operating Temperature 176 F (80 C)
View Details
Cast Arnokrome™ III Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details