Renesas Electronics Corporation Sensors, Transducers - Magnets - Multi Purpose Magnets AT25QF641B-SHB-T

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Sensors, Transducers - Magnets - Multi Purpose Magnets Packaging: Bulk Part Status: Obsolete Memory Type: EPROM Memory Format: FRAM Technology: Wirewound Memory Size: 128kB Flash, 16kB RAM Memory Organization: 32 Bytes Page Size Memory Interface: eMMC_5.1
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Sensors, Transducers - Magnets - Multi Purpose Magnets Packaging: Bulk Part Status: Obsolete Memory Type: EPROM Memory Format: FRAM Technology: Wirewound Memory Size: 128kB Flash, 16kB RAM Memory Organization: 32 Bytes Page Size Memory Interface: eMMC_5.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnets - Multi Purpose Magnets - AT25QF641B-SHB-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnets - Multi Purpose Magnets
AT25QF641B-SHB-T
Sensors, Transducers - Magnets - Multi Purpose Magnets AT25QF641B-SHB-T
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Sensors, Transducers - Magnets - Multi Purpose Magnets Packaging: Bulk Part Status: Obsolete Memory Type: EPROM Memory Format: FRAM Technology: Wirewound Memory Size: 128kB Flash, 16kB RAM Memory Organization: 32 Bytes Page Size Memory Interface: eMMC_5.1

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Sensors, Transducers - Magnets - Multi Purpose Magnets
Packaging: Bulk
Part Status: Obsolete
Memory Type: EPROM
Memory Format: FRAM
Technology: Wirewound
Memory Size: 128kB Flash, 16kB RAM
Memory Organization: 32 Bytes Page Size
Memory Interface: eMMC_5.1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Magnets
Product Number AT25QF641B-SHB-T
Product Name Sensors, Transducers - Magnets - Multi Purpose Magnets
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Ferrite (Ceramic) Magnet - Ferrite - Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Ferrite
Manufacturing Method Sintered
View Details
High Speed Magnetic Rotor Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt
View Details
Neodymium Magnets - 2192230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 3.11 lbs (1.41 kg)
Width 0.3543 inch (9 mm)
View Details