Abracon, LLC AIMC-0805 Multilayer AIMC-0805-3N9S-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 3.9 μH DC Resistance Max: 150 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.3 nH SRF: 5.4 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 3.9 μH DC Resistance Max: 150 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.3 nH SRF: 5.4 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIMC-0805 Multilayer - AIMC-0805-3N9S-T - Abracon, LLC
Spicewood, TX, United States
AIMC-0805 Multilayer
AIMC-0805-3N9S-T
AIMC-0805 Multilayer AIMC-0805-3N9S-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 3.9 μH DC Resistance Max: 150 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.3 nH SRF: 5.4 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIMC-0805
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 3.9 μH
  • DC Resistance Max: 150 mΩ
  • Q: 10
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: ± 0.3 nH
  • SRF: 5.4 GHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.25 mm
  • Height: 0.85 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11567-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11567-1-ND
Fixed Inductors 535-11567-1-ND
3.9nH Unshielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

3.9nH Unshielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11567-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11567-6-ND
Fixed Inductors 535-11567-6-ND
3.9nH Unshielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

3.9nH Unshielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11567-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11567-2-ND
Fixed Inductors 535-11567-2-ND
3.9nH Unshielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

3.9nH Unshielded Multilayer Inductor 300mA 150mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
FIXED IND 3.9NH 600MA 150 MOHM - 5-AIMC-0805-3N9S-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.9NH 600MA 150 MOHM
5-AIMC-0805-3N9S-T
FIXED IND 3.9NH 600MA 150 MOHM 5-AIMC-0805-3N9S-T
FIXED IND 3.9NH 600MA 150 MOHM

FIXED IND 3.9NH 600MA 150 MOHM

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIMC-0805-3N9S-T 535-11567-1-ND 5-AIMC-0805-3N9S-T
Product Name AIMC-0805 Multilayer Fixed Inductors FIXED IND 3.9NH 600MA 150 MOHM
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 3.9 microH 0.0039 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910166 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details