Abracon, LLC AIMC-0805 Multilayer AIMC-0805-2N7S-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH DC Resistance Max: 100 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.3 nH SRF: 6 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH DC Resistance Max: 100 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.3 nH SRF: 6 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIMC-0805 Multilayer - AIMC-0805-2N7S-T - Abracon, LLC
Spicewood, TX, United States
AIMC-0805 Multilayer
AIMC-0805-2N7S-T
AIMC-0805 Multilayer AIMC-0805-2N7S-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH DC Resistance Max: 100 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.3 nH SRF: 6 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIMC-0805
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 2.7 μH
  • DC Resistance Max: 100 mΩ
  • Q: 10
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: ± 0.3 nH
  • SRF: 6 GHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.25 mm
  • Height: 0.85 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11563-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11563-6-ND
Fixed Inductors 535-11563-6-ND
2.7nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

2.7nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11563-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11563-1-ND
Fixed Inductors 535-11563-1-ND
2.7nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

2.7nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11563-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11563-2-ND
Fixed Inductors 535-11563-2-ND
2.7nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

2.7nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIMC-0805-2N7S-T 535-11563-6-ND
Product Name AIMC-0805 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1889661 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 1350 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 2-1624116-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 100 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details