Abracon, LLC AIMC-0603 Multilayer AIMC-0603-68NJ-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 68 μH DC Resistance Max: 850 mΩ Q: 12 Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 700 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 68 μH DC Resistance Max: 850 mΩ Q: 12 Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 700 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIMC-0603 Multilayer - AIMC-0603-68NJ-T - Abracon, LLC
Spicewood, TX, United States
AIMC-0603 Multilayer
AIMC-0603-68NJ-T
AIMC-0603 Multilayer AIMC-0603-68NJ-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 68 μH DC Resistance Max: 850 mΩ Q: 12 Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 700 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIMC-0603
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 68 μH
  • DC Resistance Max: 850 mΩ
  • Q: 12
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 5
  • SRF: 700 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.8 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AIMC-0603-68NJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Multilayer Inductor 300mA 850mOhm Max 0603 (1608 Metric)

68nH Unshielded Multilayer Inductor 300mA 850mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-AIMC-0603-68NJ-TCT-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Multilayer Inductor 300mA 850mOhm Max 0603 (1608 Metric)

68nH Unshielded Multilayer Inductor 300mA 850mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-AIMC-0603-68NJ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Multilayer Inductor 300mA 850mOhm Max 0603 (1608 Metric)

68nH Unshielded Multilayer Inductor 300mA 850mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIMC-0603-68NJ-T 535-AIMC-0603-68NJ-TTR-ND
Product Name AIMC-0603 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Surface Mount Inductors - 1678546 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-30N 0402DC-30NXJRW , 0402DC-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details