FIXED IND 9.1NH 300MA 400 MOHM
FIXED IND 9.1NH 300MA 400 MOHM
FIXED IND 9.1NH 300MA 400 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 535-AIMC-06UHQ-9N1H-TDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Ceramic |
| Configuration | Fixed |