Abracon, LLC AIMC-0805 Multilayer AIMC-0805-2N2S-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH DC Resistance Max: 100 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.3 nH SRF: 6 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH DC Resistance Max: 100 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.3 nH SRF: 6 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIMC-0805 Multilayer - AIMC-0805-2N2S-T - Abracon, LLC
Spicewood, TX, United States
AIMC-0805 Multilayer
AIMC-0805-2N2S-T
AIMC-0805 Multilayer AIMC-0805-2N2S-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH DC Resistance Max: 100 mΩ Q: 10 Operating Temperature: -40°C ~ +85°C Tolerance: ± 0.3 nH SRF: 6 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIMC-0805
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 2.2 μH
  • DC Resistance Max: 100 mΩ
  • Q: 10
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: ± 0.3 nH
  • SRF: 6 GHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.25 mm
  • Height: 0.85 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11562-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11562-2-ND
Fixed Inductors 535-11562-2-ND
2.2nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

2.2nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11562-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11562-6-ND
Fixed Inductors 535-11562-6-ND
2.2nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

2.2nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11562-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11562-1-ND
Fixed Inductors 535-11562-1-ND
2.2nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

2.2nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIMC-0805-2N2S-T 535-11562-2-ND
Product Name AIMC-0805 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Non-Magnetic Variable Inductors -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N0 0201DS-8N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1911204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 50
View Details