Abracon, LLC AIMC-0805 Multilayer AIMC-0805-56NJ-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 56 μH DC Resistance Max: 750 mΩ Q: 15 Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 800 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 56 μH DC Resistance Max: 750 mΩ Q: 15 Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 800 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIMC-0805 Multilayer - AIMC-0805-56NJ-T - Abracon, LLC
Spicewood, TX, United States
AIMC-0805 Multilayer
AIMC-0805-56NJ-T
AIMC-0805 Multilayer AIMC-0805-56NJ-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 56 μH DC Resistance Max: 750 mΩ Q: 15 Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 800 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIMC-0805
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 56 μH
  • DC Resistance Max: 750 mΩ
  • Q: 15
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 5
  • SRF: 800 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.25 mm
  • Height: 0.85 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11570-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11570-2-ND
Fixed Inductors 535-11570-2-ND
56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0805 (2012 Metric)

56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11570-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11570-1-ND
Fixed Inductors 535-11570-1-ND
56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0805 (2012 Metric)

56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11570-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11570-6-ND
Fixed Inductors 535-11570-6-ND
56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0805 (2012 Metric)

56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIMC-0805-56NJ-T 535-11570-2-ND
Product Name AIMC-0805 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 56 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-6N8 0201CT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-014 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details