Abracon, LLC AIMC-0603 Multilayer AIMC-0603-R18J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 180 μH DC Resistance Max: 1.9 Ω Q: 8 Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 400 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 180 μH DC Resistance Max: 1.9 Ω Q: 8 Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 400 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIMC-0603 Multilayer - AIMC-0603-R18J-T - Abracon, LLC
Spicewood, TX, United States
AIMC-0603 Multilayer
AIMC-0603-R18J-T
AIMC-0603 Multilayer AIMC-0603-R18J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 180 μH DC Resistance Max: 1.9 Ω Q: 8 Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 400 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIMC-0603
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 180 μH
  • DC Resistance Max: 1.9 Ω
  • Q: 8
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 5
  • SRF: 400 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.8 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11552-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11552-1-ND
Fixed Inductors 535-11552-1-ND
180nH Unshielded Multilayer Inductor 300mA 1.8Ohm Max 0603 (1608 Metric)

180nH Unshielded Multilayer Inductor 300mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11552-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11552-2-ND
Fixed Inductors 535-11552-2-ND
180nH Unshielded Multilayer Inductor 300mA 1.8Ohm Max 0603 (1608 Metric)

180nH Unshielded Multilayer Inductor 300mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11552-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11552-6-ND
Fixed Inductors 535-11552-6-ND
180nH Unshielded Multilayer Inductor 300mA 1.8Ohm Max 0603 (1608 Metric)

180nH Unshielded Multilayer Inductor 300mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIMC-0603-R18J-T 535-11552-1-ND
Product Name AIMC-0603 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-16N 0302CS-16NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1620235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Lead Style Axial; Axial
View Details