Ohmite Manufacturing Co. Force Sensors, Load Cells FSR02CE

Description
SENSOR FORCE 5KGF FLAT MEMBRANE
Request a Quote Datasheet
Description
SENSOR FORCE 5KGF FLAT MEMBRANE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - FSR02CE-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
FSR02CE-ND
Force Sensors, Load Cells FSR02CE-ND
SENSOR FORCE 5KGF FLAT MEMBRANE

SENSOR FORCE 5KGF FLAT MEMBRANE

Buy Now Datasheet
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FSR02CE
Force Sensors & Load Cells FSR02CE
Force Sensors & Load Cells Std Strip, Female Force Sensing

Force Sensors & Load Cells Std Strip, Female Force Sensing

Buy Now Datasheet
Force Sensing Resistor, Strip, 5Kg; Load Capacity Ohmite - 51AC1050 - Newark, An Avnet Company
Chicago, IL, United States
Force Sensing Resistor, Strip, 5Kg; Load Capacity Ohmite
51AC1050
Force Sensing Resistor, Strip, 5Kg; Load Capacity Ohmite 51AC1050
FORCE SENSING RESISTOR, STRIP, 5KG; Load Capacity:5kg; Supply Voltage:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Cell Output mV / V:-; Product Range:FSR Series RoHS Compliant: Yes

FORCE SENSING RESISTOR, STRIP, 5KG; Load Capacity:5kg; Supply Voltage:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Cell Output mV / V:-; Product Range:FSR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Force Sensing Resistor, 5Kg, 85Deg C; Load Capacity Ohmite - 99AC9212 - Newark, An Avnet Company
Chicago, IL, United States
Force Sensing Resistor, 5Kg, 85Deg C; Load Capacity Ohmite
99AC9212
Force Sensing Resistor, 5Kg, 85Deg C; Load Capacity Ohmite 99AC9212
FORCE SENSING RESISTOR, 5KG, 85DEG C; Load Capacity:5kg; Supply Voltage:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Cell Output mV / V:-; Product Range:FSR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FORCE SENSING RESISTOR, 5KG, 85DEG C; Load Capacity:5kg; Supply Voltage:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Cell Output mV / V:-; Product Range:FSR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number FSR02CE-ND FSR02CE 51AC1050
Product Name Force Sensors, Load Cells Force Sensors & Load Cells Force Sensing Resistor, Strip, 5Kg; Load Capacity Ohmite
Force Rating 11.03 lbs (5 kg) 11.03 lbs (5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Single point load cell PW2CMR/12kg - 1-PW2CMR/12KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 26.46 lbs (12 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauges - 559795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details
TLS - External Threads both Ends - TLS-50 SS - Strainsert
Specs
Force Rating 50000 lbs (22676 kg)
Force Measured Tension
Output Analog Voltage
View Details
Compression Load Cell - X-BW23 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details