Honeywell Sensing & IoT Load Cell 060-1426-02

Description
Honeywell’s miniature load cells are designed to fit into systems with limited space or tight clearances. The Model 31 series are Honeywell’s highest accuracy, rugged, miniature load cells designed to measure both tension and compression load forces from 50 g to up to 10,000 lb or 0.5 N up to 50,000 N, with high accuracies of 0.15 % to 0.25 % full scale. The all-welded, stainless steel construction is designed to eliminate or reduce to a minimum the effect of off-axis loads. Can be completely welded for underwater applications. If you need special modifications or a complete custom design to meet your unique requirements, please contact us.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell - 060-1426-02 - Honeywell Test & Measurement
Columbus, OH, United States
Load Cell
060-1426-02
Load Cell 060-1426-02
Honeywell’s miniature load cells are designed to fit into systems with limited space or tight clearances. The Model 31 series are Honeywell’s highest accuracy, rugged, miniature load cells designed to measure both tension and compression load forces from 50 g to up to 10,000 lb or 0.5 N up to 50,000 N, with high accuracies of 0.15 % to 0.25 % full scale. The all-welded, stainless steel construction is designed to eliminate or reduce to a minimum the effect of off-axis loads. Can be completely welded for underwater applications. If you need special modifications or a complete custom design to meet your unique requirements, please contact us.

Honeywell’s miniature load cells are designed to fit into systems with limited space or tight clearances. The Model 31 series are Honeywell’s highest accuracy, rugged, miniature load cells designed to measure both tension and compression load forces from 50 g to up to 10,000 lb or 0.5 N up to 50,000 N, with high accuracies of 0.15 % to 0.25 % full scale. The all-welded, stainless steel construction is designed to eliminate or reduce to a minimum the effect of off-axis loads. Can be completely welded for underwater applications. If you need special modifications or a complete custom design to meet your unique requirements, please contact us.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Force Sensors & Load Cells
060-1426-02
Force Sensors & Load Cells 060-1426-02
Force Sensors & Load Cells Mini Load Cell Model 31 Force Sens

Force Sensors & Load Cells Mini Load Cell Model 31 Force Sens

Supplier's Site Datasheet
Load Cell; Load Capacity Honeywell - 27M1581 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell; Load Capacity Honeywell
27M1581
Load Cell; Load Capacity Honeywell 27M1581
LOAD CELL; Load Capacity:1000g; Supply Voltage:5VDC; Operating Temperature Min:-5°C; Operating Temperature Max:105°C; Cell Output mV / V:1.5; Product Range:Model 31; External Depth:24.1mm; Length:26.9mm; Line Cell Linearity ±:0.15%

LOAD CELL; Load Capacity:1000g; Supply Voltage:5VDC; Operating Temperature Min:-5°C; Operating Temperature Max:105°C; Cell Output mV / V:1.5; Product Range:Model 31; External Depth:24.1mm; Length:26.9mm; Line Cell Linearity ±:0.15%

Supplier's Site Datasheet

Technical Specifications

  Honeywell Test & Measurement VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 060-1426-02 060-1426-02 27M1581
Product Name Load Cell Force Sensors & Load Cells Load Cell; Load Capacity Honeywell
Force Rating 2.2 lbs (0.9998 kg) 2.2 lbs (0.9998 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tension Load Cell - RLT0250 - RDP Electrosense
Specs
Force Rating 551 lbs (250 kg)
Force Measured Tension
Package S-beam
View Details
Compression Load Cell - SIWAREX WL270 CP-S SA - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Force Rating 100000 lbs (45351 kg)
Force Measured Compression
Package Canister
View Details
Force Load Cells - EM210-X-C00022 - TE Connectivity
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Wireless Load Sensors - HELINAV LOADMASTER - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 20000 lbs (907 to 9070 kg)
Force Measured Tension
Package Link
View Details