TE Connectivity Force Sensors FS2050-000X-1500-G

Description
Electrical Characteristics Full Scale Range (NEWT) : 15 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : 1 - 4 V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (NEWT) : 15 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : 1 - 4 V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - FS2050-000X-1500-G - TE Connectivity
Berwyn, PA, United States
Force Sensors
FS2050-000X-1500-G
Force Sensors FS2050-000X-1500-G
Electrical Characteristics Full Scale Range (NEWT) : 15 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : 1 - 4 V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Electrical Characteristics


  • Full Scale Range (NEWT) : 15
  • Supply Voltage Range (VDC) : 5

Operation/Application


  • Output Signal Details : 1 - 4 V

Other


  • Force Direction : Compression
  • Sensitivity Shift (PCTFSDEGC) : ±.05
  • Zero Shift in CTR (PCTFSDEGC) : ±.05

Product Type Features


  • Force Sensor Type : OEM Compression Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±1
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 223-1526-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-1526-ND
Force Sensors, Load Cells - Industrial 223-1526-ND
SENSOR FORCE 1.5KGF PLUNGER

SENSOR FORCE 1.5KGF PLUNGER

Buy Now Datasheet
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FS2050-000X-1500-G
Force Sensors & Load Cells FS2050-000X-1500-G
Force Sensors & Load Cells Compression Load Cell

Force Sensors & Load Cells Compression Load Cell

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number FS2050-000X-1500-G 223-1526-ND FS2050-000X-1500-G
Product Name Force Sensors Force Sensors, Load Cells - Industrial Force Sensors & Load Cells
Operating Temperature -40 to 185 F (-40 to 85 C) 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - EFN30-10KN-C20007 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - EM905-X-C00010 - TE Connectivity
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Force Sensors - 20009605-11 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Force Sensors - EFN25-500N-S20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers