TE Connectivity Force Sensors, Load Cells - Industrial FX292X-040B-0025-L

Description
SENSOR FORCE 12.50KGF PUSHBUTTON
Request a Quote Datasheet
Description
SENSOR FORCE 12.50KGF PUSHBUTTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - Industrial - 223-FX292X-040B-0025-L-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-FX292X-040B-0025-L-ND
Force Sensors, Load Cells - Industrial 223-FX292X-040B-0025-L-ND
SENSOR FORCE 12.50KGF PUSHBUTTON

SENSOR FORCE 12.50KGF PUSHBUTTON

Buy Now Datasheet
Load Cell Sensor, 20Mv/v, 25Lb, 6V; Load Capacity Te Connectivity Sensors - 40AH0477 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell Sensor, 20Mv/v, 25Lb, 6V; Load Capacity Te Connectivity Sensors
40AH0477
Load Cell Sensor, 20Mv/v, 25Lb, 6V; Load Capacity Te Connectivity Sensors 40AH0477
LOAD CELL SENSOR, 20MV/V, 25LB, 6V; Load Capacity:25lb; Supply Voltage:6V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:20; Product Range:FX29 Series RoHS Compliant: Yes

LOAD CELL SENSOR, 20MV/V, 25LB, 6V; Load Capacity:25lb; Supply Voltage:6V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:20; Product Range:FX29 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FX292X-040B-0025-L
Force Sensors & Load Cells FX292X-040B-0025-L
Force Sensors & Load Cells Compression LoadCell

Force Sensors & Load Cells Compression LoadCell

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 223-FX292X-040B-0025-L-ND 40AH0477 FX292X-040B-0025-L
Product Name Force Sensors, Load Cells - Industrial Load Cell Sensor, 20Mv/v, 25Lb, 6V; Load Capacity Te Connectivity Sensors Force Sensors & Load Cells
Force Rating 27.56 lbs (12.5 kg) 25 lbs (11.34 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM98000D - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Centered Force Sensor KZ-011-0400-200N-E1-K1-G0 - KZ-011-0400-200N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - EFN24-50KN-C20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details