TE Connectivity Force Sensors, Load Cells - Industrial FX29K0-100A-0100-L

Description
SENSOR FORCE 50KGF PUSHBUTTON
Request a Quote Datasheet
Description
SENSOR FORCE 50KGF PUSHBUTTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - Industrial - 223-FX29K0-100A-0100-L-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-FX29K0-100A-0100-L-ND
Force Sensors, Load Cells - Industrial 223-FX29K0-100A-0100-L-ND
SENSOR FORCE 50KGF PUSHBUTTON

SENSOR FORCE 50KGF PUSHBUTTON

Buy Now Datasheet
Sensors, Transducers - Force Sensors - Industrial - 1314915-FX29K0-100A-0100-L - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Force Sensors - Industrial
1314915-FX29K0-100A-0100-L
Sensors, Transducers - Force Sensors - Industrial 1314915-FX29K0-100A-0100-L
Win Source Part Number: 1314915-FX29K0-100A- 0100-L Category: Sensors, Transducers>Force Sensors - Industrial Series: FX29 Package: Box Output: Digital Actuator Type: Pushbutton Operating Force: 50.00kgf (110lbs) Includes: Sensor Sensor Type: Load Cell Accuracy: ±1% Voltage - Supply: 5.5V Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9026.20.4000 Mfr: TE Connectivity Measurement Specialties Base Product Number: FX29K0 Compensated Temperature: 0°C ~ 50°C

Win Source Part Number: 1314915-FX29K0-100A-0100-L
Category: Sensors, Transducers>Force Sensors - Industrial
Series: FX29
Package: Box
Output: Digital
Actuator Type: Pushbutton
Operating Force: 50.00kgf (110lbs)
Includes: Sensor
Sensor Type: Load Cell
Accuracy: ±1%
Voltage - Supply: 5.5V
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 9026.20.4000
Mfr: TE Connectivity Measurement Specialties
Base Product Number: FX29K0
Compensated Temperature: 0°C ~ 50°C

Buy Now
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FX29K0-100A-0100-L
Force Sensors & Load Cells FX29K0-100A-0100-L
Force Sensors & Load Cells Compression LoadCell

Force Sensors & Load Cells Compression LoadCell

Buy Now Datasheet
Load Cell Sensor, 100Lb, 5.5V; Load Capacity Te Connectivity Sensors - 40AH0475 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell Sensor, 100Lb, 5.5V; Load Capacity Te Connectivity Sensors
40AH0475
Load Cell Sensor, 100Lb, 5.5V; Load Capacity Te Connectivity Sensors 40AH0475
LOAD CELL SENSOR, 100LB, 5.5V; Load Capacity:100lb; Supply Voltage:5.5V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

LOAD CELL SENSOR, 100LB, 5.5V; Load Capacity:100lb; Supply Voltage:5.5V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 223-FX29K0-100A-0100-L-ND 1314915-FX29K0-100A-0100-L FX29K0-100A-0100-L 40AH0475
Product Name Force Sensors, Load Cells - Industrial Sensors, Transducers - Force Sensors - Industrial Force Sensors & Load Cells Load Cell Sensor, 100Lb, 5.5V; Load Capacity Te Connectivity Sensors
Force Rating 110 lbs (50 kg) 100 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM98000D - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Load Pins - CPA-5 - Strainsert
Specs
Force Rating 300000 lbs (136054 kg)
Package Load Pin
Output Analog Voltage
View Details
Model RLT Tension Load Cell - RLT0100 - RDP Electrosense
Specs
Force Rating 220 lbs (100 kg)
Force Measured Tension
Output Analog Voltage
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details