TE Connectivity Force Sensors, Load Cells - Industrial FX29K0-040B-0010-L

Description
SENSOR FORCE 5KGF PUSHBUTTON
Request a Quote Datasheet
Description
SENSOR FORCE 5KGF PUSHBUTTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - Industrial - 223-FX29K0-040B-0010-L-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-FX29K0-040B-0010-L-ND
Force Sensors, Load Cells - Industrial 223-FX29K0-040B-0010-L-ND
SENSOR FORCE 5KGF PUSHBUTTON

SENSOR FORCE 5KGF PUSHBUTTON

Buy Now Datasheet
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FX29K0-040B-0010-L
Force Sensors & Load Cells FX29K0-040B-0010-L
Force Sensors & Load Cells Compression LoadCell

Force Sensors & Load Cells Compression LoadCell

Buy Now Datasheet
Load Cell Sensor, 10Lb, 5.5V; Load Capacity Te Connectivity Sensors - 40AH0468 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell Sensor, 10Lb, 5.5V; Load Capacity Te Connectivity Sensors
40AH0468
Load Cell Sensor, 10Lb, 5.5V; Load Capacity Te Connectivity Sensors 40AH0468
LOAD CELL SENSOR, 10LB, 5.5V; Load Capacity:10lb; Supply Voltage:5.5V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

LOAD CELL SENSOR, 10LB, 5.5V; Load Capacity:10lb; Supply Voltage:5.5V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 223-FX29K0-040B-0010-L-ND FX29K0-040B-0010-L 40AH0468
Product Name Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Load Cell Sensor, 10Lb, 5.5V; Load Capacity Te Connectivity Sensors
Force Rating 11.03 lbs (5 kg) 10 lbs (4.54 kg)
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4500 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Centered Force Sensor KZ-011-0400-200N-E2-K1-G0 - KZ-011-0400-200N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - EFN30-100KN-C20005 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauge - PCE-DDM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details