TE Connectivity Force Sensors, Load Cells - Industrial FX29K0-100A-0025-L

Description
SENSOR FORCE 12.50KGF PUSHBUTTON
Request a Quote Datasheet
Description
SENSOR FORCE 12.50KGF PUSHBUTTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - Industrial - 223-FX29K0-100A-0025-L-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-FX29K0-100A-0025-L-ND
Force Sensors, Load Cells - Industrial 223-FX29K0-100A-0025-L-ND
SENSOR FORCE 12.50KGF PUSHBUTTON

SENSOR FORCE 12.50KGF PUSHBUTTON

Buy Now Datasheet
Load Cell Sensor, 25Lb, 5.5V; Load Capacity Te Connectivity Sensors - 40AH0473 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell Sensor, 25Lb, 5.5V; Load Capacity Te Connectivity Sensors
40AH0473
Load Cell Sensor, 25Lb, 5.5V; Load Capacity Te Connectivity Sensors 40AH0473
LOAD CELL SENSOR, 25LB, 5.5V; Load Capacity:25lb; Supply Voltage:5.5V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

LOAD CELL SENSOR, 25LB, 5.5V; Load Capacity:25lb; Supply Voltage:5.5V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FX29K0-100A-0025-L
Force Sensors & Load Cells FX29K0-100A-0025-L
Force Sensors & Load Cells Compression LoadCell

Force Sensors & Load Cells Compression LoadCell

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 223-FX29K0-100A-0025-L-ND 40AH0473 FX29K0-100A-0025-L
Product Name Force Sensors, Load Cells - Industrial Load Cell Sensor, 25Lb, 5.5V; Load Capacity Te Connectivity Sensors Force Sensors & Load Cells
Force Rating 27.56 lbs (12.5 kg) 25 lbs (11.34 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Roll Force load cells - PFVL141 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 141624 to 1.35E7 lbs (64229 to 6.12E6 kg)
Accuracy 0.50 ±% Full Scale
Package Pancake; Donut / Washer; Plate / Platform
View Details
Compression Load Cell - X-L11-D70 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 4000 lbs (50 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details